GIGABYTE logo

GIGABYTE GA-Z270M-D3H motherboard Intel® Z270 LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125700
Info modified on:
30 Oct 2024, 13:00:09
Short summary description GIGABYTE GA-Z270M-D3H motherboard Intel® Z270 LGA 1151 (Socket H4) micro ATX:

GIGABYTE GA-Z270M-D3H, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description GIGABYTE GA-Z270M-D3H motherboard Intel® Z270 LGA 1151 (Socket H4) micro ATX:

GIGABYTE GA-Z270M-D3H. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel. BIOS type: EFI AMI, BIOS memory size: 64 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.