GIGABYTE logo

GIGABYTE GA-P55M-UD2 Intel® P55 LGA 1156 (Socket H) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67423
Info modified on:
30 Oct 2024, 13:06:46
Short summary description GIGABYTE GA-P55M-UD2 Intel® P55 LGA 1156 (Socket H) micro ATX:

GIGABYTE GA-P55M-UD2, Intel, LGA 1156 (Socket H), 16 GB, 1.5 V, Non-ECC, 0, 1, 5, 10, JBOD

Long summary description GIGABYTE GA-P55M-UD2 Intel® P55 LGA 1156 (Socket H) micro ATX:

GIGABYTE GA-P55M-UD2. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H). Maximum internal memory: 16 GB, Memory voltage: 1.5 V, ECC сompatibility: Non-ECC. RAID levels: 0, 1, 5, 10, JBOD. Networking features: Gigabit Ethernet. Motherboard form factor: micro ATX, Motherboard chipset: Intel® P55, Audio output channels: 7.1 channels

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.