GIGABYTE logo

GIGABYTE GA-MA785GMT-UD2H motherboard AMD 785G Socket AM3 micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60424
Info modified on:
04 Apr 2019, 10:17:11
Short summary description GIGABYTE GA-MA785GMT-UD2H motherboard AMD 785G Socket AM3 micro ATX:

GIGABYTE GA-MA785GMT-UD2H, AMD, Socket AM3, 16 GB, 0, 1, 1+0, JBOD, Realtek RTL8111C, Gigabit Ethernet

Long summary description GIGABYTE GA-MA785GMT-UD2H motherboard AMD 785G Socket AM3 micro ATX:

GIGABYTE GA-MA785GMT-UD2H. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB. RAID levels: 0, 1, 1+0, JBOD. LAN controller: Realtek RTL8111C, Networking features: Gigabit Ethernet. Motherboard form factor: micro ATX, Motherboard chipset: AMD 785G, Audio output channels: 7.1 channels

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.