GIGABYTE logo

GIGABYTE GA-M68MT-D3 motherboard NVIDIA nForce 630a Socket AM3 micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89889
Info modified on:
07 Mar 2024, 15:34:52
Short summary description GIGABYTE GA-M68MT-D3 motherboard NVIDIA nForce 630a Socket AM3 micro ATX:

GIGABYTE GA-M68MT-D3, AMD, Socket AM3, AMD Phenom II X2, 8 GB, Dual-channel, 1.5 V

Long summary description GIGABYTE GA-M68MT-D3 motherboard NVIDIA nForce 630a Socket AM3 micro ATX:

GIGABYTE GA-M68MT-D3. Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: AMD Phenom II X2. Maximum internal memory: 8 GB, Memory channels: Dual-channel, Memory voltage: 1.5 V. RAID levels: 0, 1, 5, 10, JBOD. Graphics card family: NVIDIA, Graphics card: GeForce 7025. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8211CL

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.