GIGABYTE logo

GIGABYTE GA-EP45-UD3L motherboard LGA 775 (Socket T) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90575
Info modified on:
12 Jun 2018, 16:28:37
Short summary description GIGABYTE GA-EP45-UD3L motherboard LGA 775 (Socket T) ATX:

GIGABYTE GA-EP45-UD3L, Intel, LGA 775 (Socket T), 16 GB, 1.8 V, Realtek RTL8111C, 10/100/1000 Mbit

Long summary description GIGABYTE GA-EP45-UD3L motherboard LGA 775 (Socket T) ATX:

GIGABYTE GA-EP45-UD3L. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 16 GB, Memory voltage: 1.8 V. LAN controller: Realtek RTL8111C, Networking features: 10/100/1000 Mbit. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888. BIOS type: AWARD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.