AMD B550, AM4, 4x DDR4, HDMI, DP, 2.5G LAN, PCI Express x16, M.2, SATA III, USB 3.2, S/PDIF, Micro ATX, 244x244 mm
GIGABYTE B550 motherboards maximize your PC's potential with AMD StoreMI technology. StoreMI accelerates traditional storage devices to reduce boot times and enhance the overall user experience. This easy-to-use utility combines the speed of SSDs with the high capacity of HDDs into a single drive, enhances the read/write speeds of the device to match that of SSDs, bolsters data performance for incredible value, and transforms the everyday PC to a performance driven system.
The benefits of AMD StoreMI:
- Making the PC experience fast, smooth and easy
- Optimizing computer responsiveness from system boot to application launch
- Offering SSD performance with HDD capacity at an affordable cost
- Quickly accessing key files by automatically learning users' computing behaviors
ULTIMATE POWER DESIGN
To fully support the latest 3rd Gen AMD Ryzen processors, B550 AORUS motherboards equip with the ultimate power solution which is power balanced, digital and multiple phases. After countless experiments and testing, GIGABYTE presents the unbeatable B550 AORUS motherboards for enthusiast. No Compromise and never stop to achieve higher.
10+2 Phases Digital Twin Power Design
- Digital PWM Controller delivers appropriate voltage to the CPU
- With 10+2 Phases 50A DrMOS, each power phase connects to the CPU and provides more balanced and efficient power delivery. With capability to handle up to 600 Amps current in a total
- All-solid capacitors to improve Transient response and minimize oscillation
- 24pin+8pin Solid Pin CPU Power Connectors
B550M AORUS PRO-P motherboard uses a 10+2 phases Digital Twin Power Design which includes PWM controller, DrMOS and Ferrite core choke as high quality selected components. These 100% digital controller offer incredible precision in delivering power to the motherboard's most power-hungry and energy-sensitive components, allowing enthusiasts to get the absolute maximum performance from 3rd Gen AMD Ryzen processors.
UNPARALLELED PERFORMANCE
GIGABYTE realize that customer won't stop chasing a better computing performance. We take care of it and implement on products. Adopting Daisy Chain, apply PCIe 4.0 components to get B550 motherboards ready to enter next generation and get
Memory Layout - Daisy Chain Design
With the optimized daisy-chain routing, the B550 motherboard provides a proven speed of DDR4-4000MHz and beyond with high density memory modules. Optimized daisy-chained routing eliminates the stub effect, pushes the one DIMM per channel in dual channel interleaving mode to hit higher memory frequencies, providing professional gamers a denser and faster system memory experience.
Dual NVMe M.2 PCIe SSDs in RAID 0 Support
Performance with PCIe 4.0 x4 + PCIe 3.0 x4 NVMe PCIe SSDs
B550 AORUS motherboards offer the industry's best compatibility in terms of NVMe storage for users who demand high capacity and seek the best performance. AORUS' unique design can be configured in RAID for record speeds of up to 6560 MB/s (Sequential Read), making AORUS the obvious choice for the ultimate PC.
ADVANCED THERMAL SOLUTION
Unthrottled performance is guaranteed by the advanced thermal solution which including Heatsinks and Thermal Guards. B550 motherboards are cool on MOSFETs and M.2 SSDs even on full loading. It provides lower temperatures for users.
AORUS M.2 Thermal Guard
GIGABYTE Ultra-Efficient M.2 Thermal Guard
With durability in mind, GIGABYTE provides a thermal solution for M.2 SSD devices. The M.2 Thermal Guard prevents throttling and bottlenecks from high speed M.2 SSDs as it helps to dissipate heat before it becomes an issue.
Smart Fan 5
With Smart Fan 5 users can ensure that their gaming PC can maintain its performance while staying cool. Smart Fan 5 allows users to interchange their fan headers to reflect different thermal sensors at different locations on the motherboard. Not only that, with Smart Fan 5 more hybrid fan headers that support both PWM and Voltage mode fans have been introduced to make the motherboard more liquid cooling friendly.
NEXT GENERATION CONNECTIVITY
A high-end product needs to be future-proof so your system stays up-to-date with the latest technology. B550 AORUS motherboards provide all next generation network and storage to keep you up to speed.
2.5GbE LAN Onboard
2X Faster than ever
Adoption of 2.5G LAN provide up to 2.5 GbE network connectivity, with at least two times faster transfer speeds as compared to general 1GbE networking. It’s perfectly suit for gamers and streamer with ultimate and smooth online experience. It also backward compatible with Multi-Gig (10/100/1000/2500Mbps)of RJ-45 ethernet.
HDMI 2.1 for 4K / 60P / 21:9 / HDCP 2.3 Support
HDMI 2.1, which is backwards compatible with HDMI 2.0/ 1.4 and offering 48 Gb/s of bandwidth – twice times more than previous generation. This unlocks the potential for users to transfer multiple video streams, as well as a native cinematic 21:9 ratio (which most movies are shot in), Full HDR and HDCP 2.3 support, to offer the best visual experience for viewers.
Native USB 3.2 Gen2
AMD B550 chipset provides native USB 3.2 Gen2 ports with speeds up to 10Gbps. Available over the USB Type-A connector, the USB3.2 Gen2 is much improved with twice the bandwidth compared to its previous generation as well as backwards compatibility with USB2.0 and USB3.2 Gen1.
HI-FI AUDIO SYSTEM
For enthusiasts, sound quality is just as essential to the gaming experience. B550 motherboards are equipped with high quality audio components to provide a superb audio experience. The exclusive AORUS AMP-UP Audio technology makes for the ideal onboard sound solution for the most demanding audiophiles.
High-End Audio Capacitors
GIGABYTE motherboards use high-end audio capacitors. These high quality capacitors help deliver high resolution and high fidelity audio to provide the most realistic sound effects for gamers.
Audio Noise Guard
GIGABYTE motherboards feature an audio noise guard that essentially separates the board’s sensitive analog audio components from potential noise pollution at the PCB level.
DEFINITIVE AESTHETICS
B550 motherboards feature RGB FUSION 2.0 and offer the option to control onboard, external light strips, and/or AORUS devices with RGB/ Addressable RGB LEDs to make your PC unique and stylish.
Multi-Zone Light Show Design
Now offering more LED customizations than ever, users can truly adapt their PC to represent their lifestyle. With full RGB support and a redesigned RGB Fusion 2.0 application, the user has complete control over the LEDs which surround the motherboard.
With an integrated intuitive user interface, the RGB Fusion 2.0 provides you a better solution for customizing the lighting effects across all supported devices. From motherboards, graphics cards to the peripheral products, you can personalize your gaming rig with your own style and show off your build by sharing the profiles. In addition, the new gaming mode makes the lighting effects interactive with selected games to bring you the most immersive gaming experience.
GIGABYTE RGB Fusion APP
Don't just make your PC shine, make it a work of art that friends will envy. With the GIGABYTE RGB Fusion mobile app users can watch as they control the lighting within their gaming PC. This gives users ease of access as they try and adjust colors and speeds for different modes, all this can be achieved away from the keyboard and monitor of their PC.
ULTRA DURABLE
GIGABYTE is reputable for its product durability and high standard of manufactured process. Needless to say, we use the best, high quality components on B550 motherboards and reinforce each part of components to be solid and durable.
Ultra Durable PCIe Armor
Industry Leading Ultra Durable PCIe Armor
The innovative one piece stainless steel shielding design from GIGABYTE reinforces the PCIe connectors to provide the extra strength required to support heavy graphics cards.
Solid Pin Power Connectors
B550 AORUS motherboards feature solid plated ATX 24pin & ATX 12V 8pin power connectors to offer a stable power supply during CPU overloading.
Q-Flash Plus
Update the BIOS easily without installing the CPU, memory and graphics card.
With GIGABYTE Q-Flash Plus, you don’t need to install the CPU, memory and graphics card nor enter the BIOS menu to flash the BIOS. Just download and save a new BIOS file (rename to gigabyte.bin) on the USB flash drive, then press the dedicated Q-Flash Plus button and you’re good to go!
GIGABYTE BIOS & APP CENTER
Good software goes hand in hand with perfect hardware. B550 motherboards bundled several useful and intuitive software to help users to control every aspect of motherboard.
New User Interface
All new EASY MODE shows important hardware information in one page including CPU clock, Memory, Storage, Fan.
My Favorites
Add constantly used items into the favorite menu for quick access.
Storage Information
Show all kinds of storage information including SATA, PCIE and M.2 interface.
Changelog
List all changes before saving and exiting bios. Quickly review overall settings modification.
Intuitive Load Line Curve
Clearly show each loadline calibration setting in an intuitive curve graph.
APP CENTER
GIGABYTE APP CENTER is a useful portal of all GIGABYTE MB utilities and drivers, you can choose any utility you want to install from APP CENTER and keep updated with the latest utilities and drivers version.
EasyTune
GIGABYTE's EasyTune is a simple and easy-to-use interface that allows users to fine-tune their system settings or adjust system and memory clocks and voltages in a Windows environment. With Smart Quick Boost, one click is all it takes to automatically overclock your system, giving an added performance boost when you need it the most.
@BIOS
The GIGABYTE @BIOS app allows you to update your system's BIOS from within Windows using a simple and slick graphical user interface. @BIOS can automatically download the latest version from the GIGABYTE servers or you can update your BIOS from a file on your computer. @BIOS also allows you to save your current BIOS to a file, recover your previous BIOS from an image and backup your BIOS to an image.
System Information Viewer
GIGABYTE System Information Viewer is a central location that gives you access to your current system status. Monitor components such as the clocks and processor, set your preferred fan speed profile, create alerts when temperatures get too high or record your system's behavior; these are the possibilities of the System Information Viewer.
XSplit Gamecaster + Broadcaster: Cast Your Game Anytime, Anywhere
Now set up your stage and share the greatest gaming moments with XSplit Gamecaster + Broadcaster! Fully optimized social media integration is ready for real-time chats—keeping you notified yet focused in the game. It takes just one click to stream your gameplay to Twitch. Host your game like a pro!
GIGABYTE B550M AORUS PRO-P, AMD, Socket AM4, AMD Ryzen 3000 Series, DDR4-SDRAM, 128 GB, DIMM
GIGABYTE B550M AORUS PRO-P. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 10. Maximum resolution: 5120 x 2880 pixels. Ethernet interface type: 2.5 Gigabit Ethernet