GIGABYTE logo

GIGABYTE GA-965P-DS3 Intel P965+ ICH8 chipset LGA 775 (Socket T) ATX

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106251
Info modified on:
04 Apr 2019, 06:04:30
Short summary description GIGABYTE GA-965P-DS3 Intel P965+ ICH8 chipset LGA 775 (Socket T) ATX:

GIGABYTE GA-965P-DS3 Intel P965+ ICH8 chipset, Intel, LGA 775 (Socket T), 8 GB, 0, 1, 0+1, JBOD, Gigabit LAN, ATX

Long summary description GIGABYTE GA-965P-DS3 Intel P965+ ICH8 chipset LGA 775 (Socket T) ATX:

GIGABYTE GA-965P-DS3 Intel P965+ ICH8 chipset. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB. RAID levels: 0, 1, 0+1, JBOD. Networking features: Gigabit LAN. Motherboard form factor: ATX, Audio chip: Realtek ALC883, Power source type: ATX

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.