GIGABYTE logo

GIGABYTE AERO 17 HDR YB-8US4450SP Intel® Core™ i7 i7-10875H Laptop 17.3" 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 2080 SUPER Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
Product family:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26753
Info modified on:
09 Mar 2024, 14:04:25
Bullet Points GIGABYTE AERO 17 HDR YB-8US4450SP Intel® Core™ i7 i7-10875H Laptop 17.3" 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 2080 SUPER Wi-Fi 6 (802.11ax) Windows 10 Pro Black:
  • - Windows 10 Pro 64-bit
  • - Intel Core i7-10875H (16MB Cache, 2.3GHz)
  • - 43.9 cm (17.3") 4K Ultra HD 3840 x 2160 IPS, NVIDIA GeForce RTX 2080 SUPER (8GB GDDR6)
  • - 32GB DDR4-SDRAM & 1000GB SSD
Long product name GIGABYTE AERO 17 HDR YB-8US4450SP Intel® Core™ i7 i7-10875H Laptop 17.3" 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 2080 SUPER Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Intel Core i7-10875H (16MB Cache, 2.3GHz), 32GB DDR4-SDRAM, 1000GB SSD, 43.9 cm (17.3") 4K Ultra HD 3840 x 2160 IPS, Intel UHD Graphics, NVIDIA GeForce RTX 2080 SUPER (8GB GDDR6), LAN, WLAN, Webcam, Windows 10 Pro 64-bit

GIGABYTE AERO 17 HDR YB-8US4450SP Intel® Core™ i7 i7-10875H Laptop 17.3" 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 2080 SUPER Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

AERO: Unbridled Performance, Endless Possibilities
From the beginning, the AERO series raised the bar of what a high-performance laptop should be; ultra-light, ultra-fast, with no limitations. Cutting edge engineering enhanced the end user experience by tackling the finer details, optimizing performance through calibration. The all new AERO evolves again from the inside out with an upgraded cooling system, refined aesthetics with an unparalleled visual experience, giving users the power to realize endless creative possibilities. With the AERO series, users can have lightning fast video or 3D rendering, or embrace smooth as butter gameplay of AAA game titles.

World’s First 3mm 3-Side Thin Bezel Display With X-Rite Pantone Certification
17.3 inches of space you can use. With the world’s first 3mm 3 side bezels, you get all of the work space you need paired with a color accurate display that comes calibrated right out of the box.
Every 3mm thin bezel panel fitted on the AERO gets calibrated and certified with world renowned X-Rite Pantone calibration technology before it leaves the factory, giving you perfect color accuracy and wider color spectrum the moment you turn on the AERO.

4K UHD Display | Take in True Details That the World Has to Offer
The 4K UHD IPS display does not only offer the best resolution density in its class, but also provides extra brightness and matches the VESA Display HDR 400 standard. It further supports 100% Adobe RGB color gamut that brings a wider and more accurate colors than that of a tradition sRGB gamut. Take advantage of the efficiency and vibrant images for every occasion.

AT THE SPEED OF IMAGINATION
Your creativity demands no-compromise computing. RTX Studio is a new class of high-performance systems, loaded with the world’s most powerful NVIDIA RTX GPUs, all precision engineered into ultra-thin profile laptops and ultra-powerful desktops. Designed and tested specifically for creative workflows—up to 8K video, real-time ray tracing and AI-assisted features. Now, there’s nothing holding you back from creating your best work—fast. RTX On.

AERO Creativity Starts Here
More stability, more speed, more power and more ports in one ultra-light elegant chassis, makes the AERO the ultimate choice for creative professionals. Every single unit is calibrated for peak 3D performance, color accuracy and has the power you need to render video, effects and high res files faster and will ease. No stutter, no chug, no overheating, for no compromise computing.

Mobile Processor Breakthrough | 10th Gen Intel Core i9
Unbridled creativity means multi-tasking with heavy lifting apps, for uninterrupted workflow you must first have a powerful processor. The AERO takes an upgrade with the 10th Gen Intel Core H-series processor, what you get is an unprecedented performance on demand, anywhere you go

Killer Ethernet E2600 + Killer Wi-Fi 6 AX1650 Transfer Your Creativity Without Lag
Finding the quickest way to transfer your creative works around the globe comes second to none. The all new AERO comes with the newest Killer E2600 internet chip and Killer AX1650 Wifi card, in which the E2600 supports 1Gbps cable internet and the AX1650 supports the latest gen internet standard 802.11AX (Wi-Fi 6) of up to 2.4Gbps transfer speed. Furthermore, with the Killer exclusive data package technology, your creative data is set to transfer without limitations.

Windforce Infinity | Next-Gen Cooling for the Light and Thin Laptop
GIGABYTE’s exclusive Windforce cooling technology gets a new upgrade with the AERO. All-new Windforce Infinity comes with two 71-blade fans and 5 heat pipes that increases overall heat dissipation by 30%, insuring that the AERO remains calm and steady even under heavy gaming or multi-tasking large apps and files. This is the true light and thin performance laptop leader.

Create anytime, anywhere
Don't let limited time limit your creativity! Free your imagination with AERO's 8 hour battery* housed in a full Aluminum, sleek, stylish, thin & light chassis. Anytime, anywhere to let your inspiration flow on the go.

Microsoft Azure AI: Smart Automatic Power Efficiency Manager
Deep learning to improve performance at the flip of a switch. GIGABYTE went the extra mile adapting the experiences of our users and cooperated with Microsoft Azure to bring you the world’s first AI laptop - the AERO. As users perform route tasks and individual app use, the Microsoft Azure Machine Learning platform automatically and dynamically adjusts the best CPU and GPU wattage setting for different apps. Users will experience a steady performance without the hassle & additional manual switch whether it is for gaming or content creation.

Your Creative Hub: AERO Is Your Most Powerful Tool
Great design starts with attention to detail, creative professionals spoke and AERO was created. The AERO is the industry leader in performance boasting cutting edge innovation, NAS certification and official X-Rite Pantone color calibration certification. We believe that creativity should be fully supported with the most powerful tools and accessories so you can bring your visions to life.
On top of great performance every AERO is fully compatible with all AORUS accessories including monitors, keyboards, mouse and the Gaming BOX external graphics box, creating an intensely powerful creative station.

Software Compatibility Test
To make sure our AERO user has a great creating experience, GIGABYTE lab has conducted a series of software compatibility test on AERO.

NVIDIA Studio Driver
The newest NVIDIA Studio Driver provides optimal support for the latest releases of top creative apps, including Autodesk Maya 2019, 3ds Max 2020, and more.

Exclusive Protective Display Bezel Design
The Hidden Durability
We added another durability innovation to the AERO through a uniquely designed display bezel bumper that protects the display by dampening different types of impact. Have peace of mind knowing that your new AERO will perform flawlessly anywhere you go.

Specially Designed Movable Camera Cover
We Care About Your Privacy
GIGABYTE specially designed the AERO with a movable webcam cover, giving you the control over your privacy no matter where you are.

Windows Hello Fingerprint Login
GIGABYTE AERO is equipped with the built-in fingerprint sensor for Windows Hello, offering you high privacy protection and security.

RGB Fusion 2.0 | Brighter and Greater Feel
The AERO keyboard is upgraded with the all-new RGB Fusion 2.0 technology. Not only does the keyboard lighting shine brighter than ever, each key press is now even more responsive. In addition to full macro customization functions, the gaming and multimedia experience has just bumped up to a whole new standard.

NAHIMIC 3 Surround Sound Tech The Shattering Experience
NAHIMIC 3 is the next gen 7.1 virtual surround sound innovation that provides outstanding sound experience and performance. From gaming to conference calls, the NAHIMIC 3 brings true 3D surround effect that can be tuned easily with the provided software to suit any environment for the perfect sound experience.

Surround Sound
Feel the immersion, feel the sound as if you were in the heart of the action.

Device Compatibility
Jack, USB, Bluetooth, HDMI. Nahimic is compatible with all of your audio tools.

Sound Tracker
The Sound Tracker is a visual indicator that points out the directions from which predominant sounds are coming.

Short summary description GIGABYTE AERO 17 HDR YB-8US4450SP Intel® Core™ i7 i7-10875H Laptop 17.3" 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 2080 SUPER Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

GIGABYTE AERO 17 HDR YB-8US4450SP, Intel® Core™ i7, 2.3 GHz, 17.3", 3840 x 2160 pixels, 32 GB, 1 TB

Long summary description GIGABYTE AERO 17 HDR YB-8US4450SP Intel® Core™ i7 i7-10875H Laptop 17.3" 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 2080 SUPER Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

GIGABYTE AERO 17 HDR YB-8US4450SP. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10875H, Processor frequency: 2.3 GHz. Display diagonal: 17.3", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.