Gewiss GW21828, Dimmer, Buttons, Black, 230 V, 500 W, 60 W
Gewiss GW21828. Type: Dimmer. Control type: Buttons, Product color: Black. AC input voltage: 230 V, Resistive load (max): 500 W, Resistive load (min): 60 W