location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Getac T800 Intel Atom® 128 GB 8.1" 4 GB Wi-Fi 5 (802.11ac) Windows 10 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Getac Check ‘Getac’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T800
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TD68Y2DA5GXF
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Getac’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Getac: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4341
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:24:21
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Getac T800 Intel Atom® 128 GB 8.1" 4 GB Wi-Fi 5 (802.11ac) Windows 10 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Mobile tablet Black
  • - 8.1" 1280 x 800 pixels IPS
  • - Intel Atom® x7-Z8700 1.6 GHz
  • - 128 GB eMMC
  • - Single camera 8 MP Front camera
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.0 Ethernet LAN
  • - Lithium-Ion (Li-Ion) 4200 mAh 8 h
  • - Windows 10
Long product name Getac T800 Intel Atom® 128 GB 8.1" 4 GB Wi-Fi 5 (802.11ac) Windows 10 Black :
The short editorial description of Getac T800 Intel Atom® 128 GB 8.1" 4 GB Wi-Fi 5 (802.11ac) Windows 10 Black

8.1", 1280 x 800, Intel Atom x7-Z8700 1.6GHz, Intel HD Graphics, 4GB LPDDR3, 128GB eMMC, 802.11ac, Bluetooth, IP65, , Webcam, Windows 10 64-bit
More>>>
Short summary description Getac T800 Intel Atom® 128 GB 8.1" 4 GB Wi-Fi 5 (802.11ac) Windows 10 Black:
This short summary of the Getac T800 Intel Atom® 128 GB 8.1" 4 GB Wi-Fi 5 (802.11ac) Windows 10 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Getac T800, 8.1", 1280 x 800 pixels, 128 GB, 4 GB, Windows 10, Black

Long summary description Getac T800 Intel Atom® 128 GB 8.1" 4 GB Wi-Fi 5 (802.11ac) Windows 10 Black:
This is an auto-generated long summary of Getac T800 Intel Atom® 128 GB 8.1" 4 GB Wi-Fi 5 (802.11ac) Windows 10 Black based on the first three specs of the first five spec groups.

Getac T800. Display diagonal: 8.1", Display resolution: 1280 x 800 pixels. Internal storage capacity: 128 GB. Processor frequency: 1.6 GHz, Processor family: Intel Atom®, Processor model: x7-Z8700. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Weight: 31 oz (880 g). Operating system installed: Windows 10. Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 11:37:52
Uk has collected 1 expert review for Getac T800 Intel Atom® 128 GB 20.6 cm (8.1") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
Ruggedpcreview.com
Updated:
2018-06-01 11:37:52
On April 16, 2014, Getac officially introduced its compact T800 rugged Windows tablet designed to be a perfect fit for use in extreme working environments including those found in the utilities, military, field service, public safety and transportation...
0%