location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Getac F110 3G Intel® Core™ i7 128 GB 11.6" 8 GB Wi-Fi 5 (802.11ac) Black, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Getac Check ‘Getac’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F110
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FE41CCLA1HXS
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Getac’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Getac: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5683
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:56:33
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Getac F110 3G Intel® Core™ i7 128 GB 11.6" 8 GB Wi-Fi 5 (802.11ac) Black, Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Mobile tablet Black, Gray
  • - 11.6" 1366 x 768 pixels IPS
  • - Intel® Core™ i7 i7-6500U 2.5 GHz
  • - 128 GB SSD
  • - Single camera 8 MP Front camera
  • - 3G Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Lithium-Ion (Li-Ion) 2160 mAh 12 h
Guarantee: 3 years Pack & Collect Warranty
Long product name Getac F110 3G Intel® Core™ i7 128 GB 11.6" 8 GB Wi-Fi 5 (802.11ac) Black, Gray :
The short editorial description of Getac F110 3G Intel® Core™ i7 128 GB 11.6" 8 GB Wi-Fi 5 (802.11ac) Black, Gray

11.6" IPS TFT LCD HD (1366 x 768), Intel Core i7-6500U, 8GB DDR4 RAM, 128GB SSD, Intel HD Graphics 520, Wi-Fi 802.11ac, Bluetooth 4.2, 8MP FHD webcam, GPS, GOBI, RF antenna, RFID, Windows OS
More>>>
Short summary description Getac F110 3G Intel® Core™ i7 128 GB 11.6" 8 GB Wi-Fi 5 (802.11ac) Black, Gray:
This short summary of the Getac F110 3G Intel® Core™ i7 128 GB 11.6" 8 GB Wi-Fi 5 (802.11ac) Black, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Getac F110, 11.6", 1366 x 768 pixels, 128 GB, 8 GB, 2.5 GHz, Black, Gray

Long summary description Getac F110 3G Intel® Core™ i7 128 GB 11.6" 8 GB Wi-Fi 5 (802.11ac) Black, Gray:
This is an auto-generated long summary of Getac F110 3G Intel® Core™ i7 128 GB 11.6" 8 GB Wi-Fi 5 (802.11ac) Black, Gray based on the first three specs of the first five spec groups.

Getac F110. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal storage capacity: 128 GB. Processor frequency: 2.5 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6500U. Internal memory: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Weight: 3.06 lbs (1.39 kg). Product color: Black, Gray

Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 18:04:40
Uk has collected 5 expert reviews for Getac F110 3G Intel® Core™ i7 128 GB 29.5 cm (11.6") 8 GB Wi-Fi 5 (802.11ac) Black, Grey and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
theregister.co.uk
Updated:
2016-12-29 18:04:40
Getac's F110 is just another Windows tablet in the same way that AM General's Humvee is just another off-roader. You see, it isn't – strictly speaking – a consumer product. It's more the sort of kit you'd expect to find bolted to the dash of a police cr...
Bottom line Tough tablets are tough things to review because they are not, first and foremost, consumer items. Compared to the likes of an iPad or a Surface, the F110 is a bit of a non-starter – given its lowly screen resolution, mediocre cameras and lacklustre spea...
0%
au.pcmag.com
Updated:
2018-05-18 09:29:57
Editors' Note: This version of the Getac F110 has been replaced. Read the review of the current Getac F110.The Getac F110 ($2,899, as tested) is a rugged tablet that runs either Windows 7 or 8 Pro. It's designed for extreme use, whether that's in a police...
Good Rugged exterior, Dual batteries, Anti-glare screen, Includes 4G LTE WWAN and GPS, Three-year bumper-to-bumper coverage, including accidental damage...
Bad Capacitive stylus is less precise than digitizer, Only one USB 3,0 port, Lower than 1080p-resolution screen...
Bottom line The Getac F110 is a rugged Windows tablet that can take extreme conditions, like rain and snow storms, in stride...
70%
computerworld.com
Updated:
2016-12-29 18:04:40
It's a cruel world out there for tablets: Every day, there's the possibility they will be dropped, knocked, spilled on or just shaken around. And that's just in a normal business day -- if you use your tablet outdoors, while traveling or in a work zone, t...
0%
pcmag.com
Updated:
2016-12-29 18:04:40
The Getac F110 ($2,899, as tested) is a rugged tablet that runs either Windows 7 or 8 Pro. It's designed for extreme use, whether that's in a police cruiser, armored military vehicle, mounted to a dune buggy searching for oil in the desert, or bolted to a...
Good Rugged exterior. Dual batteries. Anti-glare screen. Includes 4G LTE WWAN and GPS. Three-year bumper-to-bumper coverage, including accidental damage.
Bad Capacitive stylus is less precise than digitizer. Only one USB 3.0 port. Lower than 1080p-resolution screen...
Bottom line The Getac F110 is a rugged Windows tablet that can take extreme conditions, like rain and snow storms, in stride...
70%