Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - 0.1 MP 640 x 480 pixels 30 fps
- - Interface: USB 2.0
- - Black
Long product name Genius Computer Technology Eye 110 webcam 0.1 MP 640 x 480 pixels USB 2.0 Black
:
Eye 110 - 0.1MP, USB 2.0
The short editorial description of Genius Computer Technology Eye 110 webcam 0.1 MP 640 x 480 pixels USB 2.0 Black
Eye 110 - 0.1MP, USB 2.0
More>>>
Short summary description Genius Computer Technology Eye 110 webcam 0.1 MP 640 x 480 pixels USB 2.0 Black:
This short summary of the Genius Computer Technology Eye 110 webcam 0.1 MP 640 x 480 pixels USB 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.
Genius Computer Technology Eye 110, 0.1 MP, 640 x 480 pixels, 30 fps, 640 x 480 pixels, 352 x 288, USB 2.0
Long summary description Genius Computer Technology Eye 110 webcam 0.1 MP 640 x 480 pixels USB 2.0 Black:
This is an auto-generated long summary of Genius Computer Technology Eye 110 webcam 0.1 MP 640 x 480 pixels USB 2.0 Black based on the first three specs of the first five spec groups.
Genius Computer Technology Eye 110. Megapixel: 0.1 MP, Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Interface: USB 2.0, Product color: Black. Minimum processor: Pentium 4, 1Ghz, Minimum storage drive space: 10 MB, Compatible operating systems: Win Vista, XP, 2000, Me, 98