location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GENESIS Krypton 700 G2 mouse Gaming Ambidextrous USB Type-A Optical 8000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GENESIS Check ‘GENESIS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Krypton 700 G2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NMG-1850
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5901969432336
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘GENESIS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GENESIS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17287
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Aug 2024 15:16:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points GENESIS Krypton 700 G2 mouse Gaming Ambidextrous USB Type-A Optical 8000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming Optical 8000 DPI Black
  • - Ambidextrous USB Type-A
  • - Scroll type: Wheel Buttons quantity: 8
  • - Power source: Cable 7.87" (0.2 m)
Guarantee: 24 months
Long product name GENESIS Krypton 700 G2 mouse Gaming Ambidextrous USB Type-A Optical 8000 DPI :
The short editorial description of GENESIS Krypton 700 G2 mouse Gaming Ambidextrous USB Type-A Optical 8000 DPI

200 - 8000 DPI, Optical, RGB, 35 G, 1 000 Hz, USB 2.0
More>>>
GENESIS Krypton 700 G2 mouse Gaming Ambidextrous USB Type-A Optical 8000 DPI:
The official marketing text of GENESIS Krypton 700 G2 mouse Gaming Ambidextrous USB Type-A Optical 8000 DPI as supplied by the manufacturer

Krypton 700 G2 is a programmable gaming mouse with a precise optical sensor and dedicated software that allows you to record macros and assign various functions to buttons. Its ergonomic design will not strain your wrists during gameplay, and RGB lighting with PRISMO effect will create a unique atmosphere during your gaming sessions.
The sensor is the most important element in a mouse for any gamer. It is responsible for the precision of control or the maximum speed of movement. Krypton 700 G2 is equipped with an advanced PAW3333 optical sensor with sensitivity in the range of 200 – 8000 DPI. The maximum data processing speed is maintained at 8000 FPS, and the maximum acceleration is 35 G. What's more, the DPI change button will allow you to instantly change the sensitivity from 6 settings! React immediately and aim effectively at your opponents!
Krypton 700 G2 has 8 programmable buttons thanks to which only one click separates you from a spectacular victory. Assign your favourite functions and shortcuts to individual keys, record macros and be always one step ahead of your opponents!
The mouse has been enriched with spectacular RGB lighting with the PRISMO effect, which will allow you to illuminate the desk in any colour and give it a unique character. All settings for the backlight can be easily set up using dedicated software.Choose the right colour from 16 million colours and create an atmosphere worthy of a winner!
The highly contoured design of the mouse and its ergonomic shape will not burden the wrist and will deliver incredible comfort during many hours of skirmishes. In particular, ‘Palm and Claw’ grip players will be extremely satisfied with its shape. What's more, the Krypton 700 G2 is equipped with extremely durable mechanical switches with a lifespan of up to 20 million clicks, which will ensure durability and lightning-fast response time.
The mouse is equipped with a "Fire button" which allows you to unleash an unbelievable combo of multiple shots. The button conveniently placed right next to the left button.
Krypton 700 G2 comes with advanced software that allows you to assign your favourite player functions to each of the 8 programmable buttons. The software also allows you to record macros and personalize numerous settings.
With built-in memory, you no longer need to configure settings when you turn on your computer. Krypton 700 G2 will remember all your settings even when connected to another PC, so you can easily take your mouse on a trip or to a tournament.

Short summary description GENESIS Krypton 700 G2 mouse Gaming Ambidextrous USB Type-A Optical 8000 DPI:
This short summary of the GENESIS Krypton 700 G2 mouse Gaming Ambidextrous USB Type-A Optical 8000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

GENESIS Krypton 700 G2, Ambidextrous, Optical, USB Type-A, 8000 DPI, Black

Long summary description GENESIS Krypton 700 G2 mouse Gaming Ambidextrous USB Type-A Optical 8000 DPI:
This is an auto-generated long summary of GENESIS Krypton 700 G2 mouse Gaming Ambidextrous USB Type-A Optical 8000 DPI based on the first three specs of the first five spec groups.

GENESIS Krypton 700 G2. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 8000 DPI, Buttons type: Pressed buttons, Buttons quantity: 8, Scroll type: Wheel, Acceleration (max): 35 G. Power source: Cable. Product color: Black

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Gaming
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
8000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
8
Number of programmable buttons
8
Buttons durability (million clicks)
20
Customizable movement resolution
Yes
Acceleration (max)
35 G
Polling rate
1000 Hz
Built-in memory
Yes
Design
Form factor *
Ambidextrous
Ergonomic design
Yes
Design
Product color *
Black
Surface coloration
Image
Material
Acrylonitrile butadiene styrene (ABS)
Illumination
Yes
Ergonomics
Cable length
7.87" (0.2 m)
Power
Power source *
Cable
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 7, Windows 8
Linux operating systems supported
Yes
Mobile operating systems supported
Android
Weight & dimensions
Width
2.72" (69 mm)
Depth
5.04" (128 mm)
Height
1.5" (38 mm)
Weight
3.39 oz (96 g)
Packaging data
Quantity per pack *
1 pc(s)
Packaging content
User guide
Yes