location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gembird EG-PMS2-WLAN surge protector Black 6 AC outlet(s) 250 V 70.9" (1.8 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gembird Check ‘Gembird’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EG-PMS2-WLAN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EG-PMS2-WLAN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8716309076784 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Gembird’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gembird: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11476
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Apr 2024 08:58:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Gembird EG-PMS2-WLAN surge protector Black 6 AC outlet(s) 250 V 70.9" (1.8 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - YOUR SWITCH IS MY COMMAND
  • - EG-PMS2-WLAN is an advanced surge protector with power management features. It is possible to individually switch 4 sockets on or off manually via your local WiFi network or Internet, by timer schedule, or by programmable special events (eg: switch on my scanner whenever I start Photoshop, or have my printer switched on only when I really print). With your free personal user account on EnerGenie.com you can manage your EG-PMS2-WLAN via Internet from all over the world, even with your smartphone.
  • - Stay in control of all your electrical devices at home or in the office
  • - Program four sockets individually via WLAN or Internet
  • - Switch electric devices on or off with your smartphone, wherever you are
  • - Protect your valuable equipment
  • - An advanced standby-killer for computer peripherals
  • - Perfect solution for security systems , sauna , aquariums, pet habitats, etc.
Long product name Gembird EG-PMS2-WLAN surge protector Black 6 AC outlet(s) 250 V 70.9" (1.8 m) :
The short editorial description of Gembird EG-PMS2-WLAN surge protector Black 6 AC outlet(s) 250 V 70.9" (1.8 m)

EnerGenie Programmable surge protector with WLAN interface
More>>>
Short summary description Gembird EG-PMS2-WLAN surge protector Black 6 AC outlet(s) 250 V 70.9" (1.8 m):
This short summary of the Gembird EG-PMS2-WLAN surge protector Black 6 AC outlet(s) 250 V 70.9" (1.8 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Gembird EG-PMS2-WLAN, 375 J, 6 AC outlet(s), Type F, 250 V, 50 - 60 Hz, 10 A

Long summary description Gembird EG-PMS2-WLAN surge protector Black 6 AC outlet(s) 250 V 70.9" (1.8 m):
This is an auto-generated long summary of Gembird EG-PMS2-WLAN surge protector Black 6 AC outlet(s) 250 V 70.9" (1.8 m) based on the first three specs of the first five spec groups.

Gembird EG-PMS2-WLAN. Surge energy rating: 375 J, AC outlets quantity: 6 AC outlet(s), AC outlet types: Type F. Product color: Black. Cable length: 70.9" (1.8 m), Weight: 2.2 lbs (1 kg), Width: 14.9" (378 mm). Number of products included: 1 pc(s)