location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gelid Solutions GC-2 heat sink compound 0.247 oz (7 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gelid Solutions Check ‘Gelid Solutions’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GC-2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TC-GC-02-A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4897025780262
Category:
Viscous fluid which increases the thermal conductivity of a thermal interface by filling microscopic air-gaps present due to the imperfectly flat and smooth surfaces of the components. In electronics, it is often used to aid a component's thermal dissipation via a heat sink.
Heat Sink Compounds Check ‘Gelid Solutions’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gelid Solutions: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16232
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Gelid Solutions GC-2 heat sink compound 0.247 oz (7 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.8 g/cm³
  • - Translucent
  • - 1 pc(s)
Long product name Gelid Solutions GC-2 heat sink compound 0.247 oz (7 g) :
The short editorial description of Gelid Solutions GC-2 heat sink compound 0.247 oz (7 g)

GC-2 Thermal Compound, 2.8 g/cm³, 7g
More>>>
Short summary description Gelid Solutions GC-2 heat sink compound 0.247 oz (7 g):
This short summary of the Gelid Solutions GC-2 heat sink compound 0.247 oz (7 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Gelid Solutions GC-2, 2.8 g/cm³, Translucent, 0.247 oz (7 g), 1 pc(s), Blister

Long summary description Gelid Solutions GC-2 heat sink compound 0.247 oz (7 g):
This is an auto-generated long summary of Gelid Solutions GC-2 heat sink compound 0.247 oz (7 g) based on the first three specs of the first five spec groups.

Gelid Solutions GC-2. Density: 2.8 g/cm³, Product color: Translucent. Weight: 0.247 oz (7 g). Quantity per pack: 1 pc(s), Package type: Blister

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 07:41:05
Uk has collected 12 expert reviews for Gelid Solutions GC-2 heat sink compound 7 g and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
92%
Source Review comments Score
tweaktown.com
Updated:
2014-02-26 01:51:01
The last time I had the pleasure of dealing with GELID Solutions was when they asked me to have a look at their back in January. At that time GELID was nice enough to send along a tube of GC-1 along with it. Our testing requires the use of AS-5, th...
Bottom line I usually don’t start off my final thoughts with an image, but I found this image to be very fitting, with the GELID GC-2 standing tall amongst its competition. GC-2 has been a pleasure to work with for testing, as the results are superior to the ot...
86%
hardwareheaven.com
Updated:
2014-02-26 01:51:01
For those building a new system or upgrading a cooler on their processor a decent thermal paste can knock a few degrees off the temperature of major system components...
0%
tomshardware.co.uk
Updated:
2016-12-27 23:02:53
It's time for the numbers. In addition to testing liquid metal compounds and thermally conductive adhesives, each paste is discussed on its own merits before we chart out the results of four usage cases. After all, these products behave differently. If...
0%
futurelooks.com
Updated:
2011-07-31 07:40:47
When we last looked at GELID Solutions, they were a just formed company with a strong focus on cooling products. Their GC-1 Thermal Compound was a hit with us, and their cooler was a decently quiet offering. We even looked at one of their 120mm case...
Bottom line I had mentioned the sophomore jynx on the previous page as something that can afflict artists and athletes alike. It also tends to hit young companies in the throws of a great initial release. The GC-1 compound was just that. It performed better and...
90%
techpowerup.com
Updated:
2011-07-31 07:40:53
Features:Optimal Heat ConductivityLow Thermal ResistanceNon-Electrical ConductiveNon-CorrosiveNo Bleeding Non-Curing7g Net ContentCompatibility:All CPU Types...
Good Large tube of grease (7 grams!), Cheap, Included applicator...
Bad Packaging needs to be "ripped" open...
Bottom line GELID Solutions new high performance GC-2 compound shows us that applying a good thermal compound can really benefit the cooling of the CPU. Taking 15?C off the normal paste that comes with your Intel processor, coming in a large 7 gram tube and being...
96%
Bjorn3d.com
Updated:
2011-07-31 07:41:03
Back in March of 2009, I reviewed some of GELID Solutions thermal paste called GC1. During my testing phase I was amazed at the performance of this thermal paste. I was notified by GELID Solutions that they were making newer, & better thermal paste th...
Good Easy application of thermal pastes, No curring time necessery, Great temperature control...
Bad None I can think of...
Bottom line I was hoping to have a Thermal Paste Round Up Part Duex, things did not quite work out that way. Gelid definitely has proven themselves to be one of the top manufacturers when dealing with thermal paste. Not only were they able to match there existing...
95%
xbitlabs.com
Updated:
2016-12-27 23:02:53
The effect of thermal interface should not be underestimated in the world of CPU and GPU coolers where much effort is spent to lower the temperature of electronic chips by even one or two degrees. Coolers have got so sophisticated nowadays that we cann...
0%
Brand Image Article code product Stock Price from
Gelid Solutions

Gelid Solutions GP-Extreme heat sink compound Thermal pad 12 W/m·K
(show image)
TP-GP01-B GP-Extreme 0.00
(excl. VAT)
0 (incl. VAT)
Gelid Solutions

Gelid Solutions GP-Extreme heat sink compound Thermal pad 12 W/m·K
(show image)
TP-GP01-A GP-Extreme 0.00
(excl. VAT)
0 (incl. VAT)
Gelid Solutions

Gelid Solutions GC-Extreme heat sink compound 8.5 W/m·K 0.123 oz (3.5 g)
(show image)
TC-GC-03-C GC-Extreme 0.00
(excl. VAT)
0 (incl. VAT)
Gelid Solutions

Gelid Solutions GC-Pro heat sink compound Thermal paste 7 W/m·K 0.176 oz (5 g)
(show image)
TC-GC-PRO-A GC-Pro 0.00
(excl. VAT)
0 (incl. VAT)
Gelid Solutions

Gelid Solutions GC-Extreme 10g heat sink compound 8.5 W/m·K 0.353 oz (10 g)
(show image)
TC-GC-03-10G GC-Extreme 10g 0.00
(excl. VAT)
0 (incl. VAT)
Gelid Solutions

Gelid Solutions GC-4 heat sink compound Thermal paste 0.0353 oz (1 g)
(show image)
TC-GC-04-A GC-4 0.00
(excl. VAT)
0 (incl. VAT)
Gelid Solutions

Gelid Solutions GC-Extreme heat sink compound Thermal paste 8.5 W/m·K 0.123 oz (3.5 g)
(show image)
TC-GC-03-A GC-Extreme 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)