Geha logo

Geha Home & Office X7 CD paper shredder Cross shredding 72 dB 8.66" (22 cm) Black, Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14631
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
2 Years
Long product name Geha Home & Office X7 CD paper shredder Cross shredding 72 dB 8.66" (22 cm) Black, Gray:

Home & Office X7 CD, 18L, 72dB, 3.5m/min, 4.5kg

Short summary description Geha Home & Office X7 CD paper shredder Cross shredding 72 dB 8.66" (22 cm) Black, Gray:

Geha Home & Office X7 CD, Cross shredding, 8.66" (22 cm), 4 x 40 mm, 18 L, 72 dB, 3500 mm/min

Long summary description Geha Home & Office X7 CD paper shredder Cross shredding 72 dB 8.66" (22 cm) Black, Gray:

Geha Home & Office X7 CD. Shredding type: Cross shredding, Working width: 8.66" (22 cm), Shredding size: 4 x 40 mm. Power requirements: AC 220-240V@50Hz, Dimensions (WxDxH): 13 x 7.87 x 16.9" (330 x 200 x 430 mm). Weight: 9.92 lbs (4.5 kg)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.