Modular Matrix 8 DVI Extender over Fiber-Optic Sender Module, 165 MHz, 2000m Max, 1920 x 1200, 8 x SC, LEDs
Gefen GEF-DVI-8FO-S, 1920 x 1200 pixels, AV transmitter, 78740.2" (2000 m), Black
Gefen GEF-DVI-8FO-S. Type: AV transmitter, Maximum resolution: 1920 x 1200 pixels, Maximum transfer distance: 78740.2" (2000 m). Dimensions (WxDxH): 15.7 x 10.5 x 1.02" (400 x 267 x 26 mm). Package weight: 31.7 oz (900 g)