location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gefen 16x16 DVI Matrix

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gefen Check ‘Gefen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16x16 DVI Matrix
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GEF-DVI-16416-PB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0845344024547 show
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘Gefen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gefen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16241
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Apr 2023 14:22:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Gefen 16x16 DVI Matrix
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Video port type: DVI
  • - 1920 x 1200 pixels
  • - Black
Long product name Gefen 16x16 DVI Matrix :
The short editorial description of Gefen 16x16 DVI Matrix

16x16 DVI Matrix with Front Panel Push Button Control
More>>>
Short summary description Gefen 16x16 DVI Matrix:
This short summary of the Gefen 16x16 DVI Matrix data-sheet is auto-generated and uses the product title and the first six key specs.

Gefen 16x16 DVI Matrix, DVI, Black, 1080p, 165 MHz, 1920 x 1200 pixels, 90 W

Long summary description Gefen 16x16 DVI Matrix:
This is an auto-generated long summary of Gefen 16x16 DVI Matrix based on the first three specs of the first five spec groups.

Gefen 16x16 DVI Matrix. Video port type: DVI. Product color: Black, Supported video modes: 1080p, Bandwidth: 165 MHz. Power consumption (typical): 90 W, Power requirements: 100-240 V AC / 5V DC, 1.0A. Certification: CE, UL. Weight: 28.2 lbs (12.8 kg), Dimensions (WxDxH): 17.2 x 12 x 3.5" (438.1 x 304.8 x 88.9 mm)

Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)