location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gefen EXT-HDMI-CAT5-4X AV extender AV transmitter & receiver Blue, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gefen Check ‘Gefen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EXT-HDMI-CAT5-4X
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EXT-HDMI-CAT5-4X
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Gefen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gefen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4281
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Gefen EXT-HDMI-CAT5-4X AV extender AV transmitter & receiver Blue, Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AV transmitter & receiver 1920 x 1200 pixels Blue, Gray
  • - Maximum transfer distance: 3598.4" (91.4 m)
  • - DC-in jack
Long product name Gefen EXT-HDMI-CAT5-4X AV extender AV transmitter & receiver Blue, Gray :
The short editorial description of Gefen EXT-HDMI-CAT5-4X AV extender AV transmitter & receiver Blue, Gray

4 x HDMI CAT5 Video Extender, HDMI A 19-pin, RJ-45, 1920 x 1200, 300ft Max
More>>>
Short summary description Gefen EXT-HDMI-CAT5-4X AV extender AV transmitter & receiver Blue, Gray:
This short summary of the Gefen EXT-HDMI-CAT5-4X AV extender AV transmitter & receiver Blue, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Gefen EXT-HDMI-CAT5-4X, 1920 x 1200 pixels, AV transmitter & receiver, 3598.4" (91.4 m), Blue, Gray

Long summary description Gefen EXT-HDMI-CAT5-4X AV extender AV transmitter & receiver Blue, Gray:
This is an auto-generated long summary of Gefen EXT-HDMI-CAT5-4X AV extender AV transmitter & receiver Blue, Gray based on the first three specs of the first five spec groups.

Gefen EXT-HDMI-CAT5-4X. Type: AV transmitter & receiver, Maximum resolution: 1920 x 1200 pixels, Cable types supported: Cat5. Operating voltage: 5 V

Country Distributor
United Kingdom 1 distributor(s)