location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gecko Covers Metallic Accent mobile phone case 4.7" Border Gold, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gecko Covers Check ‘Gecko Covers’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Metallic Accent
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GG840075 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gecko Covers: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2355
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 May 2023 08:36:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Gecko Covers Metallic Accent mobile phone case 4.7" Border Gold, Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Border 4.7" Apple
  • - Polycarbonate, Thermoplastic elastomer (TPE)
  • - Gold, Gray
Long product name Gecko Covers Metallic Accent mobile phone case 4.7" Border Gold, Gray :
The short editorial description of Gecko Covers Metallic Accent mobile phone case 4.7" Border Gold, Gray

Metallic Accent Case for iPhone 7/6/6s - Gold/Grey
More>>>
Gecko Covers Metallic Accent mobile phone case 4.7" Border Gold, Gray:
The official marketing text of Gecko Covers Metallic Accent mobile phone case 4.7" Border Gold, Gray as supplied by the manufacturer

The Gecko Metallic accent case is a contoured, polycarbonate ultra-clear hard case with metallic aluminium sides. Provides the ultimate in protection whilst enabling you to show off the beauty of your iPhone.

- Clear hard back
- Durable protection
- Slimline design

Short summary description Gecko Covers Metallic Accent mobile phone case 4.7" Border Gold, Gray:
This short summary of the Gecko Covers Metallic Accent mobile phone case 4.7" Border Gold, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Gecko Covers Metallic Accent, Border, Apple, iPhone 7/6/6s, 4.7", Gold, Gray

Long summary description Gecko Covers Metallic Accent mobile phone case 4.7" Border Gold, Gray:
This is an auto-generated long summary of Gecko Covers Metallic Accent mobile phone case 4.7" Border Gold, Gray based on the first three specs of the first five spec groups.

Gecko Covers Metallic Accent. Case type: Border, Brand compatibility: Apple, Compatibility: iPhone 7/6/6s, Maximum screen size: 4.7", Product color: Gold, Gray

Features
Maximum screen size *
4.7"
Compatibility *
iPhone 7/6/6s
Case type *
Border
Features
Material *
Polycarbonate, Thermoplastic elastomer (TPE)
Product color *
Gold, Gray
Brand compatibility *
Apple