location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gecko Covers Classic Accent mobile phone case 4.7" Border Gray, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gecko Covers Check ‘Gecko Covers’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Classic Accent
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GG840074 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gecko Covers: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15186
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Sep 2023 15:18:35
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Sep 2023
Product end of life date
Bullet Points Gecko Covers Classic Accent mobile phone case 4.7" Border Gray, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Border 4.7" Apple
  • - Polycarbonate, Thermoplastic elastomer (TPE)
  • - Gray, White
Long product name Gecko Covers Classic Accent mobile phone case 4.7" Border Gray, White :
The short editorial description of Gecko Covers Classic Accent mobile phone case 4.7" Border Gray, White

Classic Accent Case for iPhone 7/6/6s - White/Grey
More>>>
Gecko Covers Classic Accent mobile phone case 4.7" Border Gray, White:
The official marketing text of Gecko Covers Classic Accent mobile phone case 4.7" Border Gray, White as supplied by the manufacturer

The Gecko Classic accent case is a contoured, polycarbonate ultra-clear hard case with TPE rubberised sides. Provides the ultimate in protection whilst enabling you to show off the beauty of your iPhone.

- Clear hard back
- Durable protection
- Slimline design

Short summary description Gecko Covers Classic Accent mobile phone case 4.7" Border Gray, White:
This short summary of the Gecko Covers Classic Accent mobile phone case 4.7" Border Gray, White data-sheet is auto-generated and uses the product title and the first six key specs.

Gecko Covers Classic Accent, Border, Apple, iPhone 7/6/6s, 4.7", Gray, White

Long summary description Gecko Covers Classic Accent mobile phone case 4.7" Border Gray, White:
This is an auto-generated long summary of Gecko Covers Classic Accent mobile phone case 4.7" Border Gray, White based on the first three specs of the first five spec groups.

Gecko Covers Classic Accent. Case type: Border, Brand compatibility: Apple, Compatibility: iPhone 7/6/6s, Maximum screen size: 4.7", Product color: Gray, White

Features
Maximum screen size *
4.7"
Compatibility *
iPhone 7/6/6s
Case type *
Border
Features
Material *
Polycarbonate, Thermoplastic elastomer (TPE)
Product color *
Gray, White
Brand compatibility *
Apple