location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

GBC IB451720 binding cover A4 PVC White 100 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GBC Check ‘GBC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LeatherGrain Thermal Binding Covers 4mm White (100)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IB451720 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0013465451720 show
Category:
Hard covers used to protect books, printed reports etc.
Binding Covers Check ‘GBC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GBC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29182
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:58
The date of the most recent change of the data-sheet in Icecat's system
Long product name GBC IB451720 binding cover A4 PVC White 100 pc(s) :
The short editorial description of GBC IB451720 binding cover A4 PVC White 100 pc(s)

4 mm, A4, PVC, 100 pcs
More>>>
Short summary description GBC IB451720 binding cover A4 PVC White 100 pc(s):
This short summary of the GBC IB451720 binding cover A4 PVC White 100 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

GBC IB451720, A4, PVC, White, 40 sheets, 0.157" (4 mm), Egypt

Long summary description GBC IB451720 binding cover A4 PVC White 100 pc(s):
This is an auto-generated long summary of GBC IB451720 binding cover A4 PVC White 100 pc(s) based on the first three specs of the first five spec groups.

GBC IB451720. Format: A4, Material: PVC, Product color: White. Package width: 4.21" (107 mm), Package depth: 9.53" (242 mm), Package height: 12.4" (315 mm). Quantity per pack: 100 pc(s)

Brand Image Article code product Stock Price from
GBC

GBC IB451737 binding cover A4 PVC White 100 pc(s)
(show image)
IB451737 LeatherGrain Thermal Binding Covers 6mm White (100) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC TC081270 binding cover A4 PVC White 100 pc(s)
(show image)
TC081270 Optimal Thermal Binding Covers 12mm White (100) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC IB370175 binding cover A4 PVC White 100 pc(s)
(show image)
IB370175 Standard Thermal Binding Covers 12mm White (100) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC IB451638 binding cover A4 PVC Black 100 pc(s)
(show image)
IB451638 LeatherGrain Thermal Binding Covers 6mm Black (100) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC IB451621 binding cover A4 PVC Black 100 pc(s)
(show image)
IB451621 LeatherGrain Thermal Binding Covers 4mm Black (100) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC IB370052 binding cover A4 PVC White 100 pc(s)
(show image)
IB370052 Standard Thermal Binding Covers 8mm White (100) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC IB370045 binding cover A4 PVC White 100 pc(s)
(show image)
IB370045 Standard Thermal Binding Covers 6mm White (100) 0.00
(excl. VAT)
0 (incl. VAT)