GBC logo

GBC WireBind W25E Wire binding machine 125 sheets Black

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35910
Info modified on:
14 Mar 2024, 19:38:32
Long product name GBC WireBind W25E Wire binding machine 125 sheets Black:

WireBind W25E Wire Binder, 230V/50Hz

Short summary description GBC WireBind W25E Wire binding machine 125 sheets Black:

GBC WireBind W25E, Wire binding machine, Electric, 125 sheets, Black

Long summary description GBC WireBind W25E Wire binding machine 125 sheets Black:

GBC WireBind W25E. AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 19.5" (495 mm), Depth: 17.7" (450 mm), Height: 6.69" (170 mm)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.