location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gastroback Design Pro vacuum sealer 600 mbar Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gastroback Check ‘Gastroback’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Design
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Design Pro
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
46011 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016432460110
Category:
Device which can create a vacuum seal in a plastic bag in order to keep the contents of the bag fresh.
Vacuum Sealers Check ‘Gastroback’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gastroback: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22083
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Gastroback 46011 user manual (18.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Gastroback Design Pro vacuum sealer 600 mbar Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Two operating modes: fully automatic or manual
  • - Food items last up to 5 times longer when airtightly sealed
  • - Vacuum preserves the natural ingredients, minerals and vitamins
  • - Vacuum protects frozen food from freezer burn and remains its natural colour
  • - Suitable for low pressure marinating and sous-vide cooking
  • - Control lamp / vacuuming 100 / 500 mm Hg / 0.6 bar
  • - Including 1 foil (28 x 600 cm)
Guarantee:
Long product name Gastroback Design Pro vacuum sealer 600 mbar Black :
The short editorial description of Gastroback Design Pro vacuum sealer 600 mbar Black

120 W, 220 V / 60 Hz, 290 mm, 0.6 bar, 370 x 150 x 80 mm, 2.3 kg
More>>>
Gastroback Design Pro vacuum sealer 600 mbar Black:
The official marketing text of Gastroback Design Pro vacuum sealer 600 mbar Black as supplied by the manufacturer

Design Pro Vacuum Sealer

Perfect for household, business, hunters & anglers

Short summary description Gastroback Design Pro vacuum sealer 600 mbar Black:
This short summary of the Gastroback Design Pro vacuum sealer 600 mbar Black data-sheet is auto-generated and uses the product title and the first six key specs.

Gastroback Design Pro, Black, 600 mbar, Vac seal, 120 W, 220 V, 60 Hz

Long summary description Gastroback Design Pro vacuum sealer 600 mbar Black:
This is an auto-generated long summary of Gastroback Design Pro vacuum sealer 600 mbar Black based on the first three specs of the first five spec groups.

Gastroback Design Pro. Product color: Black, Vacuum: 600 mbar, Vacuum sealer functions: Vac seal. Power: 120 W, AC input voltage: 220 V, AC input frequency: 60 Hz. Width: 14.6" (370 mm), Depth: 5.91" (150 mm), Height: 3.15" (80 mm)