Gastroback logo

Gastroback 46006 vacuum sealer Black

Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22161
Info modified on:
04 Apr 2019, 12:01:54
Long product name Gastroback 46006 vacuum sealer Black:

Design Vacuum Sealer Basic

Gastroback 46006 vacuum sealer Black:

- fully automatic vacuum exhaust and sealing
- air out - freshness in; the vacuum delays the oxidation of the food
- vacuum sealed the durability of the food is 5 times as long as without vacuum
- vacuum preserves the natural ingredients, minerals and vitamins
- vacuum protects frozen food from freezer burn and remains its natural colour
- hose connection for vacuuming with the provided storage containers
- control lamp / vacuuming 500 mm Hg / 0,8 bar
- Accessories: 10 sealer bags (22x30 cm) and 1 vacuum hose

Short summary description Gastroback 46006 vacuum sealer Black:

Gastroback 46006, Black, 230 V, 50 Hz

Long summary description Gastroback 46006 vacuum sealer Black:

Gastroback 46006. Product color: Black. AC input voltage: 230 V, AC input frequency: 50 Hz

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.