Garmin logo

Garmin DriveLuxe 51 LMT-S navigator Fixed 5" TFT Touchscreen 8.15 oz (231 g) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14426
Info modified on:
07 Mar 2024, 15:34:52
Long product name Garmin DriveLuxe 51 LMT-S navigator Fixed 5" TFT Touchscreen 8.15 oz (231 g) Black:

DriveLuxe 51 LMT-S, All Europe

Short summary description Garmin DriveLuxe 51 LMT-S navigator Fixed 5" TFT Touchscreen 8.15 oz (231 g) Black:

Garmin DriveLuxe 51 LMT-S, Multi, All Europe, 5", 800 x 480 pixels, TFT, Horizontal

Long summary description Garmin DriveLuxe 51 LMT-S navigator Fixed 5" TFT Touchscreen 8.15 oz (231 g) Black:

Garmin DriveLuxe 51 LMT-S. Languages support: Multi. Map coverage: All Europe. Display diagonal: 5", Display resolution: 800 x 480 pixels, Display: TFT. Storage media type: SSD, Compatible memory cards: MicroSD (TransFlash). Form factor: Fixed, Product color: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.