location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin nüvi 1490LMT navigator Fixed 5" Touchscreen 7.8 oz (221.1 g) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
nüvi 1490LMT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-00810-02
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘Garmin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38563
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Sep 2018 00:00:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Garmin nüvi 1490LMT navigator Fixed 5" Touchscreen 7.8 oz (221.1 g) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fixed 5" Black
  • - Auto
  • - Touchscreen 480 x 272 pixels
  • - Bluetooth
  • - Lithium-Ion (Li-Ion)
Long product name Garmin nüvi 1490LMT navigator Fixed 5" Touchscreen 7.8 oz (221.1 g) Black :
The short editorial description of Garmin nüvi 1490LMT navigator Fixed 5" Touchscreen 7.8 oz (221.1 g) Black

5.0" WQVGA TFT, 480 x 272, Touchscreen, microSD, Bluetooth, FM traffic, Picture viewer
More>>>
Short summary description Garmin nüvi 1490LMT navigator Fixed 5" Touchscreen 7.8 oz (221.1 g) Black:
This short summary of the Garmin nüvi 1490LMT navigator Fixed 5" Touchscreen 7.8 oz (221.1 g) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Garmin nüvi 1490LMT, 5", 480 x 272 pixels, 2.5 x 4.4", Fixed, Black, Lithium-Ion (Li-Ion)

Long summary description Garmin nüvi 1490LMT navigator Fixed 5" Touchscreen 7.8 oz (221.1 g) Black:
This is an auto-generated long summary of Garmin nüvi 1490LMT navigator Fixed 5" Touchscreen 7.8 oz (221.1 g) Black based on the first three specs of the first five spec groups.

Garmin nüvi 1490LMT. Display diagonal: 5", Display resolution: 480 x 272 pixels, Display size (HxV) (imperial): 2.5 x 4.4". Form factor: Fixed, Product color: Black. Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 3 h. Weight: 7.8 oz (221.1 g), Width: 5.39" (137 mm), Depth: 0.63" (16 mm). Compatible operating systems: Windows XP Mac OS X 10.4

Source Testseek summary Average rating
Reviews
Updated:
2013-05-01 08:23:13
Uk has collected 20 expert reviews for Garmin nüvi 1490LMT navigator Fixed 12.7 cm (5") Touchscreen 221.1 g Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
evogadget.com
Updated:
2013-05-01 08:23:12
Ever since we analyzed and reviewed several GPS systems of navigation branded by Garmin we've come to appreciate these little fellows for their accuracy, features, tremendous maps and overall smooth performance. When we heard there's a new model in town...
Bottom line The Garmin Nüvi 1490LMT is one splendid GPS product and we're glad we got the opportunity to use it, because it proved, if it was even necessary, that Garmin is among the best manufacturers of such helpful devices...
0%
shopexplorer.com
Updated:
2016-12-29 17:58:26
When Garmin released their Nuvi 1490 T Sat-Nav during the summer of last year, it was regarded as an excellent, multi-functional GPS device which, at around £220, also added good value and great features. A year down the line, Sat-Nav technology has mo...
Bottom line Now over a year old, there isn't much that could be called "innovative" about the Garmin Nuvi 1490 T, but at the same time, there's not too much that's wrong with it. £154.99 is definitely a price that catches the eye and with a full set of well-though...
0%
gadgetspeak.com
Updated:
2016-12-29 17:58:26
The Garmin 1490T is a 5 inch screen GPS unit which offers, as well as the basic features, Bluetooth connectivity, traffic alerts and maps of Europe and not just the UK and Ireland. It is intuitive in operations, provides spoken street names and has a h...
92%
digitalversus.com
Updated:
2016-12-29 17:58:26
The Garmin nüvi 1490T is almost identical to the Garmin nüvi 1390T that we’ve already tested. We did test it and analyse it nevertheless so as to isolate any differences there may be between them. Our findings and photos below. Otherwise, the 1390T tes...
Good Pluses, Clear and effective navigation, Good satellite reception, Compact with nice finish, Wide matte screen, Bluetooth handsfree mode...
Bad Minuses, Predictive text and addresses impractical, Suction mount too standard, Not enough parameters for journey options, No FM transmitter...
60%
goodgearguide.com.au
Updated:
2016-12-29 17:58:26
Take Garmin's excellent 1390T GPS unit, add a large, 5in display and you end up with the nuvi 1490T — a bigger version of Garmin's former flagship nuvi device. Featuring live traffic capabilities, excellent lane guidance and a simple but highly effective user interface, the nuvi 1490T is one of the best GPS units on the market.The Garmin nuvi 1490T follows the same design cues as the rest of the nuvi range — a simple yet stylish glossy black finish with a matte black bezel surrounding the di...
Good Large, responsive touch screen, quick to get a GPS fix and to reroute, effective UI, great lane guidance, Bluetooth, New Zealand maps included...
Bad Map lacks detail compared to competitors, traffic antenna built into car-charger, no FM transmitter...
Bottom line This is a great Garmin GPS unit with a simple but effective user interface. It provides an outstanding navigational experience on the whole. Highly recommended...
85%
trustedreviews.com
Updated:
2016-12-29 17:58:26
Personal navigation devices are designed to be portable. But the small screens which pocket friendliness entails can be a little hard to read. Larger devices are available, but they're not common, and usually priced according to their size. Garmin clearly...
Bottom line There's nothing particularly revolutionary about the Garmin 1490T. Aside from the free searching of address and POI databases and the cityXplorer compatibility, its features can be found in any number of alternatives. However, at £215 it's already good va...
90%
techreviewsource.com
Updated:
2016-12-29 17:58:26
The Nuvi 1490T is one of the latest GPS navigation devices from Garmin. It features a large 5-inch LCD touch screen, free lifetime FM traffic data, Bluetooth calling, and much more. For those interested in saving fuel and the environment, this Gar...
Good Large 5inch screen, Free FM traffic data, Easy to use interface, Fuel economy features...
Bad Low resolution & not as sensitive screen, Adsupported traffic data...
70%
gpspassion.com
Updated:
2016-12-29 17:58:26
t is our feeling that there are no two people that are going to use, or want the same thing from their GPS. What this comparison hopefully has given you is some insight into the features and abilities of these 2 fine GPS units so that you may be better equipped to make an informed purchase...
Bottom line Both the TomTom and Nuvi units reported traffic conditions more frequently and accurately than the receiver we used in our last comparison. Overall we preferred the ability of the 540s to read out details about reported problems and its ability to rout...
0%
electronicsme.com
Updated:
2016-12-29 17:58:26
Garmin nuvi 1490T will be released in the 1st Quarter of 2010 and it boasts a number of features that will assist with in car GPS navigation requirements. City transit is improved with the optional addition of a CityXplorer subscription giving accurate...
Bottom line Garmin now produce a number of different GPS navigation systems that cater for any situation, with each model offering something slightly different. For a first time user, there are some features here that will never be used, but as an upgrade from an...
72%