location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin nüvi 350 navigator LCD 5.11 oz (145 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
nüvi 350
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-00455-00
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘Garmin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24953
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Garmin nüvi 350 navigator LCD 5.11 oz (145 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Outdoor (hiking, trekking) Auto
  • - 320 x 240 pixels
  • - Lithium-Ion (Li-Ion)
Long product name Garmin nüvi 350 navigator LCD 5.11 oz (145 g) :
The short editorial description of Garmin nüvi 350 navigator LCD 5.11 oz (145 g)

nüvi 350
More>>>
Short summary description Garmin nüvi 350 navigator LCD 5.11 oz (145 g):
This short summary of the Garmin nüvi 350 navigator LCD 5.11 oz (145 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Garmin nüvi 350, 320 x 240 pixels, LCD, Touch Screen, Lithium-Ion (Li-Ion), 8 h, 5.11 oz (145 g)

Long summary description Garmin nüvi 350 navigator LCD 5.11 oz (145 g):
This is an auto-generated long summary of Garmin nüvi 350 navigator LCD 5.11 oz (145 g) based on the first three specs of the first five spec groups.

Garmin nüvi 350. Display resolution: 320 x 240 pixels, Display: LCD. Interface type: Touch Screen. Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 8 h. Weight: 5.11 oz (145 g), Width: 3.86" (98 mm), Depth: 0.866" (22 mm). GPS receiver: SiRF StarIII

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 06:24:06
Uk has collected 17 expert reviews for Garmin nüvi 350 navigator LCD 145 g and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
zdnet.co.uk
Updated:
2011-07-31 06:23:37
Garmins nüvi 350 is a compact and well thought-out navigation device with a few extra strings to its bow, including the ability to act as a USB mass storage device. Recommended, if you can afford it.
Good Well designed user interface, Can be used as a USB mass storage device, Builtin music player, picture viewer, calculator and other utilities, Very loud and clear instructions, Maps of Europe included...
Bad Expensive, Live Traffic information is an optional addon, Full printed manual is not supplied (downloadable from the Web)...
Bottom line Garmins nüvi 350 is a compact and well thought-out navigation device with a few extra strings to its bow, including the ability to act as a USB mass storage device. Recommended, if you can afford it...
80%
brighthub.com
Updated:
2011-07-31 06:22:43
The Garmin Nuvi 350 is another discontinued product from Garmin that is still available on the market. We will give it a thorough review and see if it is a product that we can recommend to our readers. IntroductionGarmin placed the Nuvi 350 in a highe...
40%
sciuridae.co.uk
Updated:
2011-07-31 06:22:55
The Garmin nuvi 350 is a pan-European (or pan-American) in car transferable Sat Nav, itll take you from London to Lisbon, or New York To New Mexico, all with Gamins rock-solid reliability and map accuracy. The nuvi 350 does not have Bluetooth, so it...
0%
gpsmagazine.com
Updated:
2011-07-31 06:23:00
The nuvi 350 didnt start out as a budget friendly GPS; when Garmin first introduced the nuvi 350 it retailed for almost $1,000. Just 12 months later, the same sleek, compact, high-performance GPS is selling for as little as $369 (and dropping every...
70%
gpsreview.net
Updated:
2011-07-31 06:23:06
Garmin Nuvi 350 The Garmin Nuvi 350 has become one of best selling GPS devices in the world, and for good reason. It offers what most people are looking for in a first time GPS purchase; a pocketable device which is easy to operate and doesn’t have...
0%
pocketgpsworld.com
Updated:
2011-07-31 06:23:23
Review by Maft and Mike Barrett The name Garmin has always be synonymous with GPS, but this is more in the handheld and marine GPS fields. Some of the StreetPilots are a bit dated and a little behind the rest of the street routing market. This all ch...
0%
trustedreviews.com
Updated:
2011-07-31 06:23:41
In vehicle navigation devices have never been as popular as they are now. Not so long ago driving along with a box attached to your windscreen made you look a bit strange - now, its commonplace. Garmin has been into GPS for longer than most but its foray...
Bottom line As I said at the start of this review, Garmin has broken new ground with the nüvi 350, taking standalone navigation software into the realm of data storage and added features that is usually found in handhelds. It is a shame the file compatibility is not...
70%
gpslodge.com
Updated:
2011-07-31 06:23:53
Garmin launched the Garmin nuvi last year and broke into small handheld smart GPS devices that marked a bold move to add features that are not commonly found, targeting business travelers. With included MP3 player and the ability to play audiobooks do...
0%
gpsinformation.net
Updated:
2011-07-31 06:23:59
These Vendors support the GPS Information Website. CLICK on BANNER to visit website for price checks. Garmins NuVi 350 and 300> Compact Car NavigatorGPS Product Review by Joe Mehaffey Release 5 updated, March 2007...
0%
pcmag.com
Updated:
2011-07-31 06:24:04
Editors Note: Since the original review posted (11/1/2005), the Garmin nüvi 350 has become available in the U.S. market. We have updated the review to reflect this, and have awarded the nüvi 350 our Editors Choice as best in its class.Whether your...
Good Small, lightweight, and easy to use. Preloaded with map and Points of Interest data. Great GPS receiver sensitivity. Fast satellite-acquisition time. Good battery life.
Bad Optional Language ($74.99) and Travel ($75 per region) guides make the total package fairly pricey. No playlist support for MP3 player.
Bottom line Excellent GPS sensitivity and function coupled with new Travel Kit features make the nüvi 350 an excellent electronic travel companion...
90%