Corner post incl. flat iron, drilling distance 400 mm, Anthracite, Steel
GAH-Alberts 974787, Metal fencing, Post, Border fencing, Steel, Anthracite, Plastic coating, Sendzimir galvanized coating
GAH-Alberts 974787. Type: Metal fencing, Fencing components: Post, Purpose: Border fencing. Length: 88.6" (2250 mm), Post width: 2.36" (6 cm), Post depth: 2.36" (6 cm)