GAH-Alberts 638917, Metal fencing, Gate, Border fencing, Steel, Green, Galvanized coating, Plastic coating
GAH-Alberts 638917. Type: Metal fencing, Fencing components: Gate, Purpose: Border fencing. Height: 31.5" (800 mm), Mesh size (W x H): 1.97 x 7.87" (50 x 200 mm)