Brace, Green, Steel
GAH-Alberts 628536, Bracket, Green, Steel, Plastic coating, Sendzimir galvanized coating, 1 pc(s), 1.89" (4.8 cm)
GAH-Alberts 628536. Product type: Bracket, Product color: Green, Material: Steel. Diameter: 1.89" (4.8 cm)