location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY TX300 S3 server Tower Intel® Xeon® 5000 Sequence 5120 1.86 GHz 1 GB 600 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TX300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIMERGY TX300 S3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:TX300S3-001GB
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58898
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2024 12:45:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu PRIMERGY TX300 S3 server Tower Intel® Xeon® 5000 Sequence 5120 1.86 GHz 1 GB 600 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® 5000 Sequence 5120 1.86 GHz
  • - 1 GB 2 x 0.5
  • - DVD-ROM
  • - Tower 600 W
Long product name Fujitsu PRIMERGY TX300 S3 server Tower Intel® Xeon® 5000 Sequence 5120 1.86 GHz 1 GB 600 W :
The short editorial description of Fujitsu PRIMERGY TX300 S3 server Tower Intel® Xeon® 5000 Sequence 5120 1.86 GHz 1 GB 600 W

PRIMERGY TX300 S3, Intel Xeon DP 5120, (1.86GHz/1066MHz/4MB), 2 x 512MB, DVD-ROM
More>>>
Fujitsu PRIMERGY TX300 S3 server Tower Intel® Xeon® 5000 Sequence 5120 1.86 GHz 1 GB 600 W:
The official marketing text of Fujitsu PRIMERGY TX300 S3 server Tower Intel® Xeon® 5000 Sequence 5120 1.86 GHz 1 GB 600 W as supplied by the manufacturer

Are you looking for business continuity, especially for your core business applications? Our TX300 servers provide peace of mind when choosing a suitable server platform, because their set of integrated redundancy and hot-plug features assures continuous operation of the platform and thus high application reliability.
It offers the breakthrough performance features of leading edge Intel® Dual-/Quad-Core Xeon® 5100/E5300 series CPUs embedded in a powerful design with an 8-port SAS controller and fast PCIe links and PCI-X busses. Continuity is assured with the hot-plug power supply, hot-plug PCIe, hot-plug redundant fans, RAID 5 embedded and redundant dual LAN features. For your high capacity needs, PRIMERGY TX300 S3 provides 2 memory banks with 2 branches each for memory mirroring with up to 32 GB PC2-5300F (667 MHz) RAM memory for enhancing data transfer throughput. And the system only needs a few additional options to meet the highest demands, such as clustering or disaster-tolerant setup.

Short summary description Fujitsu PRIMERGY TX300 S3 server Tower Intel® Xeon® 5000 Sequence 5120 1.86 GHz 1 GB 600 W:
This short summary of the Fujitsu PRIMERGY TX300 S3 server Tower Intel® Xeon® 5000 Sequence 5120 1.86 GHz 1 GB 600 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY TX300 S3, 1.86 GHz, 5120, 1 GB, DVD-ROM, 600 W, Tower

Long summary description Fujitsu PRIMERGY TX300 S3 server Tower Intel® Xeon® 5000 Sequence 5120 1.86 GHz 1 GB 600 W:
This is an auto-generated long summary of Fujitsu PRIMERGY TX300 S3 server Tower Intel® Xeon® 5000 Sequence 5120 1.86 GHz 1 GB 600 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY TX300 S3. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 1.86 GHz, Processor model: 5120. Internal memory: 1 GB, Memory layout (slots x size): 2 x 0.5 GB. Optical drive type: DVD-ROM. Power supply: 600 W. Chassis type: Tower

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 5000 Sequence
Processor model *
5120
Processor frequency *
1.86 GHz
Processor cores
2
Processor cache
4 MB
Motherboard chipset
Intel® 5000P
Thermal Design Power (TDP)
65 W
Processor cache type
L2
Processor front side bus
1066 MHz
Processor socket
LGA 771 (Socket J)
Processor lithography
65 nm
Processor threads
2
Processor operating modes
64-bit
FSB Parity
Yes
Bus type
FSB
Processor codename
Woodcrest
Tcase
65 °C
ECC supported by processor
No
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Embedded options available
No
Number of Processing Die Transistors
291 M
CPU multiplier (bus/core ratio)
7
Processing Die size
143 mm²
Processor system type
DP
Processor series
Intel Xeon 5100 Series
Conflict-Free processor
No
Memory
Internal memory *
1 GB
Memory layout (slots x size)
2 x 0.5 GB
Maximum internal memory *
32 GB
Storage
RAID levels
1, 5, 10, 50
Optical drive type *
DVD-ROM
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
3
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
2
Design
Chassis type *
Tower
Software
Compatible operating systems *
Microsoft: Windows 2003 R2 Standard, Enterprise IA32 Edition; Microsoft: Windows 2003 R2 Standard, Enterprise x64 Edition; Microsoft Windows 2003 Web Edition Microsoft Small Business Server 2003 R2 Stand./Premium Edit. Microsoft: Windows 2000 Advanced Server; Server VMware: ESX Server 2.5 but not for 5300 Xeon; Infrastructure 3 SUSE: Enterprise Server 9, 10, 10 with Xen (x86 / EM64T) Red Hat: Enterprise Linux 3 and 4 for X86 / EM64T
Processor special features
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
No
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27215
Power
Power supply *
600 W
Weight & dimensions
Width
11.3" (286 mm)
Depth
30.5" (775 mm)
Height
18.6" (473 mm)
Weight
55.1 lbs (25 kg)
Features
Images Type Map
Other features
Dimensions (WxDxH)
11.3 x 30.5 x 18.6" (286 x 775 x 473 mm)
Country Distributor
United Kingdom 1 distributor(s)