location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY TX150 S5 server Tower Intel® Xeon® 3050 2.13 GHz 1 GB DDR2-SDRAM 400 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TX150
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIMERGY TX150 S5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:TX150S5-115NL
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75363
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:11:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu PRIMERGY TX150 S5 server Tower Intel® Xeon® 3050 2.13 GHz 1 GB DDR2-SDRAM 400 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® 3050 2.13 GHz
  • - 1 GB DDR2-SDRAM 2 x 0.5
  • - DVD-ROM
  • - Tower 400 W
Guarantee: 3 year NBD on-site.
Long product name Fujitsu PRIMERGY TX150 S5 server Tower Intel® Xeon® 3050 2.13 GHz 1 GB DDR2-SDRAM 400 W :
The short editorial description of Fujitsu PRIMERGY TX150 S5 server Tower Intel® Xeon® 3050 2.13 GHz 1 GB DDR2-SDRAM 400 W

PRIMERGY TX150 S5, Intel Xeon 3050 (2.13GHz, 2MB, 1066MHz), 1024MB (2 x 512MB DDR2 PC2-4200, ECC), 2 x 73GB 15K SAS hotplug 3.5", DVD-ROM, 1x10/100/1000 Mb
More>>>
Fujitsu PRIMERGY TX150 S5 server Tower Intel® Xeon® 3050 2.13 GHz 1 GB DDR2-SDRAM 400 W:
The official marketing text of Fujitsu PRIMERGY TX150 S5 server Tower Intel® Xeon® 3050 2.13 GHz 1 GB DDR2-SDRAM 400 W as supplied by the manufacturer

The PRIMERGY tower server with the brand-new Intel® Xeon® dual-core processor even quicker, yet has a lower clock rate and power consumption. This is achieved both with a 1066MHz FSB clock rate and (mainly) with to Intel’s new state-of-the-art multi-core optimized microarchitecture.
A server with this processor proves to be a particularly powerful system that can respond positively to your requirements. Enhance your efficiency when it comes to simultaneous execution of multiple applications and downloading mass data. The processor with the Intel® 3000 chipset also supports EM64 technology. This fifth-generation tower server combines high performance with even less noise. The SAS or SATA hot-plug hard disks can be replaced easily while the server is in operation. Both variants offer high data security thanks to built-in RAID 1 functionality. The standard iRMC (Integrated Remote Management Controller) offers enhanced system management, based on IPMI 1.5 technology, and the redundant power supply module further increases operational reliability. The familiar, well-tried Intel Pentium® D (Dual-Core) processor round out the offering.

Short summary description Fujitsu PRIMERGY TX150 S5 server Tower Intel® Xeon® 3050 2.13 GHz 1 GB DDR2-SDRAM 400 W:
This short summary of the Fujitsu PRIMERGY TX150 S5 server Tower Intel® Xeon® 3050 2.13 GHz 1 GB DDR2-SDRAM 400 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY TX150 S5, 2.13 GHz, 3050, 1 GB, DDR2-SDRAM, 400 W, Tower

Long summary description Fujitsu PRIMERGY TX150 S5 server Tower Intel® Xeon® 3050 2.13 GHz 1 GB DDR2-SDRAM 400 W:
This is an auto-generated long summary of Fujitsu PRIMERGY TX150 S5 server Tower Intel® Xeon® 3050 2.13 GHz 1 GB DDR2-SDRAM 400 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY TX150 S5. Processor family: Intel® Xeon®, Processor frequency: 2.13 GHz, Processor model: 3050. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 0.5 GB. HDD size: 3.5", HDD interface: SCSI, Optical drive type: DVD-ROM. Power supply: 400 W. Chassis type: Tower

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon®
Processor model *
3050
Processor frequency *
2.13 GHz
Processor cores
2
Processor cache
2 MB
Motherboard chipset
Intel® 3000
Number of processors installed
1
Thermal Design Power (TDP)
65 W
Processor cache type
L2
Processor front side bus
1066 MHz
Processor socket
LGA 775 (Socket T)
Processor lithography
65 nm
Processor threads
2
Processor operating modes
64-bit
FSB Parity
No
Bus type
FSB
Processor codename
Conroe
Tcase
61.4 °C
ECC supported by processor
No
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Physical Address Extension (PAE)
32 bit
Embedded options available
No
Number of Processing Die Transistors
167 M
CPU multiplier (bus/core ratio)
8
Processing Die size
111 mm²
Processor series
Intel Xeon 3000 Series
Conflict-Free processor
No
Memory
Internal memory *
1 GB
Internal memory type *
DDR2-SDRAM
ECC
Yes
Memory layout (slots x size)
2 x 0.5 GB
Storage
Number of HDDs installed
2
HDD capacity
146 GB
HDD interface
SCSI
HDD size
3.5"
Optical drive type *
DVD-ROM
Network
Networking features
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity
3
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Parallel ports quantity
1
Ports & interfaces
Serial ports quantity
1
Design
Chassis type *
Tower
Processor special features
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
No
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27204
Power
Power supply *
400 W
Weight & dimensions
Width
8.07" (205 mm)
Depth
23.8" (605 mm)
Height
17.5" (444 mm)
Weight
6.17 lbs (2.8 kg)
Other features
Dimensions (WxDxH)
8.07 x 23.8 x 17.5" (205 x 605 x 444 mm)
Graphics card
G200