location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY TX150S4 PD820 2MB 73GB server Tower Intel® Pentium® 4 2.8 GHz 1 GB DDR2-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TX150
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Primergy TX150S4 PD820 2MB 73GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:TX150S4-001BN
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75274
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu PRIMERGY TX150S4 PD820 2MB 73GB server Tower Intel® Pentium® 4 2.8 GHz 1 GB DDR2-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Pentium® 4 2.8 GHz
  • - 1 GB DDR2-SDRAM
  • - DVD-ROM
  • - Tower
Long product name Fujitsu PRIMERGY TX150S4 PD820 2MB 73GB server Tower Intel® Pentium® 4 2.8 GHz 1 GB DDR2-SDRAM :
The short editorial description of Fujitsu PRIMERGY TX150S4 PD820 2MB 73GB server Tower Intel® Pentium® 4 2.8 GHz 1 GB DDR2-SDRAM

Primergy TX150S4 PD 820 2800 2x1MB 1GB RAM 1x73GB SCSI
More>>>
Fujitsu PRIMERGY TX150S4 PD820 2MB 73GB server Tower Intel® Pentium® 4 2.8 GHz 1 GB DDR2-SDRAM:
The official marketing text of Fujitsu PRIMERGY TX150S4 PD820 2MB 73GB server Tower Intel® Pentium® 4 2.8 GHz 1 GB DDR2-SDRAM as supplied by the manufacturer

TX150 S4 is the first PRIMERGY Tower Server with Intel® Pentium® D (dual core) processor, delivering an extra powerful gear when your applications need it. Accomplish more while running multiple applications, while downloading mass of data. This tower server combines low complexity with great data safety.
The simplicity of hot-plug disks makes replacement easy without requiring that the server be powered down. Due to with standard BMC (Baseboard-Management-controller), an enhanced system management, based of IPMI 1.5 technology, we improve the stand-alone operation additionally.

Short summary description Fujitsu PRIMERGY TX150S4 PD820 2MB 73GB server Tower Intel® Pentium® 4 2.8 GHz 1 GB DDR2-SDRAM:
This short summary of the Fujitsu PRIMERGY TX150S4 PD820 2MB 73GB server Tower Intel® Pentium® 4 2.8 GHz 1 GB DDR2-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY TX150S4 PD820 2MB 73GB, 2.8 GHz, 1 GB, DDR2-SDRAM, SCSI, DVD-ROM, Tower

Long summary description Fujitsu PRIMERGY TX150S4 PD820 2MB 73GB server Tower Intel® Pentium® 4 2.8 GHz 1 GB DDR2-SDRAM:
This is an auto-generated long summary of Fujitsu PRIMERGY TX150S4 PD820 2MB 73GB server Tower Intel® Pentium® 4 2.8 GHz 1 GB DDR2-SDRAM based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY TX150S4 PD820 2MB 73GB. Processor family: Intel® Pentium® 4, Processor frequency: 2.8 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. HDD interface: SCSI, Optical drive type: DVD-ROM. Chassis type: Tower

Processor
Processor family *
Intel® Pentium® 4
Processor frequency *
2.8 GHz
Processor cache
2 MB
Motherboard chipset
Intel® E7320
Processor cache type
L2
Processor front side bus
800 MHz
Memory
Internal memory *
1 GB
Internal memory type *
DDR2-SDRAM
Maximum internal memory *
8 GB
Storage
HDD capacity
73 GB
HDD interface
SCSI
Optical drive type *
DVD-ROM
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Expansion slots
2 x PCI-X 64-bit / 66 MHz (3,3 V); 3 x PCI 32-bit / 33MHz (5V); 2 x PCI-Express 1 x PCIe x1 1 x PCIe x8 (x4 wired)
Ports & interfaces
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Parallel ports quantity
1
Design
Chassis type *
Tower
Software
Compatible operating systems *
Microsoft: Windows 2003 Enterprise; Standard; Web Edition Microsoft: Windows 2003 Enterprise; Standard x64 Edition Microsoft: Windows SBS* 2003 Standard Microsoft: Windows 2000 Advanced Server; Server Novell: Netware 6.5 (only for SCSI variant) SCO: Open Server 5.0.7; Unixware 7.1.4 (only SCSI) SUSE: x86 SLES 9; SUSE EM64T SLES 9 Red Hat: x86 EL 3.0 / EL 4.0 Red Hat: EM64T EL 4.0
Bundled software
ServerView, ServerStart
Weight & dimensions
Weight
61.7 lbs (28 kg)
Other features
Storage drive controller
1-channel Ultra320 SCSI
I/O ports
2 x serial RS-232-C (9-pin) 3 x USB
Diskette drive memory
1.44 MB
Dimensions (WxDxH)
8.07 x 23.8 x 17.5" (205 x 605 x 444 mm)
RAID controller type
SCSI
Graphics card
Rage XL