Fujitsu logo

Fujitsu STYLISTIC ST6012 3G Intel® Core™2 Duo 128 GB 12.1" 4 GB Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45407
Info modified on:
22 Jan 2024, 09:44:53
Short summary description Fujitsu STYLISTIC ST6012 3G Intel® Core™2 Duo 128 GB 12.1" 4 GB Windows 7 Professional Black:

Fujitsu STYLISTIC ST6012, 12.1", 1920 x 1200 pixels, 128 GB, 4 GB, Windows 7 Professional, Black

Long summary description Fujitsu STYLISTIC ST6012 3G Intel® Core™2 Duo 128 GB 12.1" 4 GB Windows 7 Professional Black:

Fujitsu STYLISTIC ST6012. Display diagonal: 12.1", Display resolution: 1920 x 1200 pixels. Internal storage capacity: 128 GB. Processor frequency: 1.4 GHz, Processor family: Intel® Core™2 Duo. Internal memory: 4 GB. Card reader integrated. Weight: 3.53 lbs (1.6 kg). Operating system installed: Windows 7 Professional. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.