location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY TX150 S6 server Tower (5U) Intel® Xeon® X3220 2.4 GHz 2 GB DDR2-SDRAM 400 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TX150
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIMERGY TX150 S6
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:T1506SF020FR
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67105
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu PRIMERGY TX150 S6 server Tower (5U) Intel® Xeon® X3220 2.4 GHz 2 GB DDR2-SDRAM 400 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® X3220 2.4 GHz
  • - 2 GB 800 MHz DDR2-SDRAM 1 x 2
  • - DVD Super Multi
  • - Tower (5U) 400 W
Guarantee: 1 year
Long product name Fujitsu PRIMERGY TX150 S6 server Tower (5U) Intel® Xeon® X3220 2.4 GHz 2 GB DDR2-SDRAM 400 W :
The short editorial description of Fujitsu PRIMERGY TX150 S6 server Tower (5U) Intel® Xeon® X3220 2.4 GHz 2 GB DDR2-SDRAM 400 W

PRIMERGY TX150 S6, Intel Xeon X3220 (2.40GHz, SLC: 2x 4MB , 1066MHz, 95W), 2GB DDR2 PC2-6400 800MHz RAM, DVD Super Multi, Gigabit Ethernet, no HDD
More>>>
Fujitsu PRIMERGY TX150 S6 server Tower (5U) Intel® Xeon® X3220 2.4 GHz 2 GB DDR2-SDRAM 400 W:
The official marketing text of Fujitsu PRIMERGY TX150 S6 server Tower (5U) Intel® Xeon® X3220 2.4 GHz 2 GB DDR2-SDRAM 400 W as supplied by the manufacturer

Low complexity, great data safety
The PRIMERGY TX150 S6 tower server delivers new levels of energy efficient performance with Dual-Core Intel® Xeon® Processor 3200 series. This is achieved with a 1066 MHz FSB clock rate and with Intel’s new state-of-the-art multi-core optimized microarchitecture.
A server with this processor proves to be a particularly powerful system that can respond quickly to your requirements. Enhance your efficiency when it comes to simultaneous execution of multiple applications and downloading mass data. The processor with the Intel® 3100 chipset also supports virtualization and EM64 technology. This sixth-generation tower server combines high performance with low noise. The 3.5-inch SAS or SATA or 2.5-inch SAS hot-plug hard disks can be replaced easily while the server is in operation. High data security is offered thanks to built-in RAID 1 functionality and an optional ibutton RAID 5 implementation for SATA or a modular RAID for SAS configurations. The standard iRMC S2 (integrated Remote Management Controller) offers enhanced system management and graphics based on IPMI 2.0 technology, and the redundant power supply module further increases operational reliability. Dual-Core Intel® Xeon® Processor and an even more power saving Intel® Celeron® Processor round off the offering alternatively.

Key features
-ECC, built-in RAID 1 functionality and optional ibutton RAID 5 for SATA or modular RAID for SAS configurations.
-Hot-plug HDD infrastructure (standard). Hot-plug redundant PSU (optional). ServerView Local Service Panel (LSP) optional for customer`s Service on its own.
-Dual-Core Intel® Xeon® Processor , provides four execution cores in one physical processor with less power consumption, energy efficient Intel Celeron processor even more power saving.
-Up to 4x SATA or 4 (6)x SAS/SATA 3.5-inch, up to 8x 2.5-inch SAS hard disks, 6 PCI/PCIe slots, (5 with SAS), 1x Gbit LAN plus extra Service LAN for iRMC S2.

Benefits
-High security against physical loss of data.
-Tailor made availability, offers the security level which is recommended by your individual application demands.
-Allowing the platform to do more in less time, IT departments can consolidate applications and more effectively employ the server with less power consumption.
-Expandability options for further growth.

Short summary description Fujitsu PRIMERGY TX150 S6 server Tower (5U) Intel® Xeon® X3220 2.4 GHz 2 GB DDR2-SDRAM 400 W:
This short summary of the Fujitsu PRIMERGY TX150 S6 server Tower (5U) Intel® Xeon® X3220 2.4 GHz 2 GB DDR2-SDRAM 400 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY TX150 S6, 2.4 GHz, X3220, 2 GB, DDR2-SDRAM, 400 W, Tower (5U)

Long summary description Fujitsu PRIMERGY TX150 S6 server Tower (5U) Intel® Xeon® X3220 2.4 GHz 2 GB DDR2-SDRAM 400 W:
This is an auto-generated long summary of Fujitsu PRIMERGY TX150 S6 server Tower (5U) Intel® Xeon® X3220 2.4 GHz 2 GB DDR2-SDRAM 400 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY TX150 S6. Processor family: Intel® Xeon®, Processor frequency: 2.4 GHz, Processor model: X3220. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 1 x 2 GB. HDD interface: Serial Attached SCSI (SAS), Optical drive type: DVD Super Multi. Power supply: 400 W, Redundant power supply (RPS) support. Chassis type: Tower (5U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon®
Processor model *
X3220
Processor frequency *
2.4 GHz
Processor cores
4
Processor cache
8 MB
Motherboard chipset
Intel® 3210
Number of processors installed
1
Thermal Design Power (TDP)
105 W
Processor cache type
L2
Maximum number of SMP processors
1
Processor front side bus
1066 MHz
Processor socket
LGA 775 (Socket T)
Processor lithography
65 nm
Processor threads
4
Processor operating modes
64-bit
Stepping
B3
FSB Parity
No
Bus type
FSB
Processor codename
Kentsfield
Tcase
62.2 °C
ECC supported by processor
No
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Processor code
SL9UP
Physical Address Extension (PAE)
32 bit
Embedded options available
No
Number of Processing Die Transistors
582 M
CPU multiplier (bus/core ratio)
9
Processing Die size
286 mm²
Processor series
Intel Xeon 3200 Series
Conflict-Free processor
No
Memory
Internal memory *
2 GB
Internal memory type *
DDR2-SDRAM
Memory slots
4
ECC
Yes
Memory clock speed
800 MHz
Memory layout (slots x size)
1 x 2 GB
Maximum internal memory *
8 GB
Storage
HDD interface
Serial Attached SCSI (SAS)
RAID levels
1, 10
Hot-swap
Yes
Optical drive type *
DVD Super Multi
Network
Networking features
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
8
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Expansion slots
PCI Express x4 slots
1
PCI Express x8 slots
2
PCI slots
3
Design
Chassis type *
Tower (5U)
Software
Compatible operating systems *
Microsoft Windows Server 2008/Server 2003, Novell SUSE Linux Enterprise Server, Red Hat Enterprise Linux
Processor special features
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
No
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
28034
Power
Power requirements
AC 100-240V@50-60Hz
Redundant power supply (RPS) support *
Yes
Power supply *
400 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 85%
Certificates
Certification
GS CE CSAc/us ULc/us FCC Class A CB RoHS WEEE VCCI C-Tick BSMI
Weight & dimensions
Weight
61.7 lbs (28 kg)
Features
Images Type Map
Other features
Dimensions (WxDxH)
8.07 x 23.8 x 17.5" (205 x 605 x 444 mm)
Mac compatibility
No
Storage drive type
4x 3.5"
DVD interface type
SATA