location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY TX1320 M6 server Ultra Micro Tower Intel Xeon E E-2434 3.4 GHz 32 GB DDR5-SDRAM 500 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TX1320 M6
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:T1326SC042IN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4066733149450
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7196
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Aug 2024 17:55:07
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu PRIMERGY TX1320 M6 server Ultra Micro Tower Intel Xeon E E-2434 3.4 GHz 32 GB DDR5-SDRAM 500 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - No OS
  • - Intel Xeon E-2434 (12MB Cache, 3.4GHz)
  • - 32GB (4800MHz) DDR5-SDRAM (1 x 32)
Long product name Fujitsu PRIMERGY TX1320 M6 server Ultra Micro Tower Intel Xeon E E-2434 3.4 GHz 32 GB DDR5-SDRAM 500 W :
The short editorial description of Fujitsu PRIMERGY TX1320 M6 server Ultra Micro Tower Intel Xeon E E-2434 3.4 GHz 32 GB DDR5-SDRAM 500 W

Intel Xeon E-2434 (12MB Cache, 3.4GHz), 32GB DDR5-SDRAM (4800MHz), LAN (Intel I210), 500W, No OS
More>>>
Fujitsu PRIMERGY TX1320 M6 server Ultra Micro Tower Intel Xeon E E-2434 3.4 GHz 32 GB DDR5-SDRAM 500 W:
The official marketing text of Fujitsu PRIMERGY TX1320 M6 server Ultra Micro Tower Intel Xeon E E-2434 3.4 GHz 32 GB DDR5-SDRAM 500 W as supplied by the manufacturer

Compact Yet Powerful
Businesses can maximize their workspace utilization without compromising on performance, saving valuable office real estate while ensuring efficient computing power to handle their tasks effectively. This means they can operate in smaller office spaces or allocate more room for other essential functions, optimizing their overall operational efficiency and resource allocation.

Efficient Memory Handling
Users experience faster application responsiveness and smoother multitasking, leading to increased productivity and efficiency in completing tasks. By harnessing the TX1320 M6's advanced memory capabilities, businesses can streamline their operations, reducing wait times and improving employee satisfaction. This enhanced performance translates to significant time and cost savings, as employees can accomplish more in less time, ultimately driving overall business success.

Flexible Storage Solutions
Businesses gain the flexibility to scale their storage capacity according to their evolving needs, ensuring they have sufficient storage space for their data without overinvesting in unnecessary resources. Whether they need to accommodate growing datasets or implement redundancy measures for data protection, the TX1320 M6's flexible storage options provide the versatility required to adapt to changing business requirements. This means businesses can confidently invest in storage solutions that align with their current needs while also providing room for future growth, ultimately optimizing their IT infrastructure and resource allocation strategies.

Seamless Expansion Options
With versatile expansion capabilities, businesses can future-proof their infrastructure and easily adapt to changing requirements, saving on upfront costs while ensuring their server can grow alongside their business. This means they can invest in the TX1320 M6 with confidence, knowing that they can easily scale their infrastructure as needed without having to replace the entire server. By leveraging the server's expansion options, businesses can maintain agility and competitiveness in today's rapidly evolving business landscape, ultimately driving long-term success and growth.

Short summary description Fujitsu PRIMERGY TX1320 M6 server Ultra Micro Tower Intel Xeon E E-2434 3.4 GHz 32 GB DDR5-SDRAM 500 W:
This short summary of the Fujitsu PRIMERGY TX1320 M6 server Ultra Micro Tower Intel Xeon E E-2434 3.4 GHz 32 GB DDR5-SDRAM 500 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY TX1320 M6, 3.4 GHz, E-2434, 32 GB, DDR5-SDRAM, 500 W, Ultra Micro Tower

Long summary description Fujitsu PRIMERGY TX1320 M6 server Ultra Micro Tower Intel Xeon E E-2434 3.4 GHz 32 GB DDR5-SDRAM 500 W:
This is an auto-generated long summary of Fujitsu PRIMERGY TX1320 M6 server Ultra Micro Tower Intel Xeon E E-2434 3.4 GHz 32 GB DDR5-SDRAM 500 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY TX1320 M6. Processor family: Intel Xeon E, Processor frequency: 3.4 GHz, Processor model: E-2434. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory layout (slots x size): 1 x 32 GB. HDD interface: SATA III, Serial Attached SCSI (SAS). Ethernet LAN. Power supply: 500 W. Chassis type: Ultra Micro Tower

Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon E
Processor model *
E-2434
Processor frequency *
3.4 GHz
Processor boost frequency
5 GHz
Performance cores
4
Processor cores
4
Processor cache
12 MB
Memory
Internal memory *
32 GB
Internal memory type *
DDR5-SDRAM
Memory clock speed
4800 MHz
Memory layout (slots x size)
1 x 32 GB
Storage
HDD interface
SATA III, Serial Attached SCSI (SAS)
Supported HDD sizes
2.5, 3.5"
RAID support *
Yes
RAID levels
0, 1, 10
Optical drive type *
No
Network
LAN controller
Intel I210
Ethernet LAN
Yes
Network
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
7
VGA (D-Sub) ports quantity
1
Design
Chassis type *
Ultra Micro Tower
Product color
Black, Red
Software
Operating system installed *
No
Power
Power supply *
500 W
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Operating relative humidity (H-H)
8 - 85%
Weight & dimensions
Width
7.6" (193 mm)
Depth
15.7" (400 mm)
Height
14.2" (360 mm)
Weight
25.1 lbs (11.4 kg)
Brand Image Article code product Stock Price from
Fujitsu Modular PSU 500W titanium hp low noise server Fujitsu Modular PSU 500W titanium hp low noise server
(show image)
PY-PU505 Modular PSU 500W titanium hp low noise 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu PY-ME32UH server Fujitsu PY-ME32UH server
(show image)
PY-ME32UH PY-ME32UH 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
United Kingdom 1 distributor(s)