Fujitsu logo

Fujitsu PRIMERGY TX120 S2 server 146 GB Tower Intel® Core™2 Duo P8400 2.26 GHz 2 GB DDR2-SDRAM 300 W

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92645
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
3 years next business day onsite
Long product name Fujitsu PRIMERGY TX120 S2 server 146 GB Tower Intel® Core™2 Duo P8400 2.26 GHz 2 GB DDR2-SDRAM 300 W:

PRIMERGY TX120 S2, Intel Core 2 Duo P8400 (2.26GHz, 3MB, 1066MHz, 25W), 2GB (1x 2GB) 667MHz PC2-5300 DDR2 RAM, 146GB (2x 73GB) SAS 3 Gb/s 10000rpm 2.5" HDD, Gigabit Ethernet

Fujitsu PRIMERGY TX120 S2 server 146 GB Tower Intel® Core™2 Duo P8400 2.26 GHz 2 GB DDR2-SDRAM 300 W:

The PRIMERGY TX120 S2 carries on the TX120 tradition of space-saving, energy-saving and low noise. It even improves on its innovative predecessor by achieving the same performance but consuming 25% less power. It does so, thanks to the the carefully crafted cooling concept and the use of Intel® Core™2 Duo processors P8400 (25W) or T9400 (35W).

The TX120 S2 key features, make it a perfect fit for use in small offices, retail premises or libraries. Sporting up to 4x 320 GB SATA or 146 GB 15 000 rpm SAS hard disk drives, it can easily meet most storage requirements, at the right price. Its up to 16GB of RAM easily enable it to run it typical small business applications.

On-board iRMC2 remote management, makes the TX120 S2 a great choice for branch premises connected to a centralized infrastructure. The PRIMERGY TX120 S2: a compact server with great potential!

Features
-Its ultra-compact form factor (HxWxD 340x99x399mm) means that the PRIMERGY TX120 S2 fits everywhere, in either tower or desktop position.
-Thanks to the carefully crafted cooling concept, and the very low voltage Intel® Core™2 Duo processors, the TX120 S2 only consumes a min of 44W.
-The 27dB idle mode noise level, makes the TX120 S2 the perfect office server.
-Up to 4 SAS or SATA hot-plug hard disks, and up to 16GB of RAM.
-The iRMC2 chip on-board allows remote management.

Benefits
-Space-saving: Ideal for office, retail and smaller environments.
-Energy-saving: lowers the total cost of ownership.
-Whisper-quiet for ergonomic working environments.
-A powerful and expandable server.
-Ready for integration into enterprise system management networks.

Short summary description Fujitsu PRIMERGY TX120 S2 server 146 GB Tower Intel® Core™2 Duo P8400 2.26 GHz 2 GB DDR2-SDRAM 300 W:

Fujitsu PRIMERGY TX120 S2, 2.26 GHz, P8400, 2 GB, DDR2-SDRAM, 146 GB, Tower

Long summary description Fujitsu PRIMERGY TX120 S2 server 146 GB Tower Intel® Core™2 Duo P8400 2.26 GHz 2 GB DDR2-SDRAM 300 W:

Fujitsu PRIMERGY TX120 S2. Processor family: Intel® Core™2 Duo, Processor frequency: 2.26 GHz, Processor model: P8400. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 1 x 2 GB. Total storage capacity: 146 GB, HDD size: 2.5", HDD interface: Serial ATA. Power supply: 300 W. Chassis type: Tower

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.