Fujitsu logo

Fujitsu PRIMERGY RX200 S3 server 0 GB Rack (1U) Intel® Xeon® L5320 1.86 GHz 2 GB DDR2-SDRAM 650 W

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113616
Info modified on:
19 Jul 2024, 20:16:34
Short summary description Fujitsu PRIMERGY RX200 S3 server 0 GB Rack (1U) Intel® Xeon® L5320 1.86 GHz 2 GB DDR2-SDRAM 650 W:

Fujitsu PRIMERGY RX200 S3, 1.86 GHz, L5320, 2 GB, DDR2-SDRAM, 0 GB, Rack (1U)

Long summary description Fujitsu PRIMERGY RX200 S3 server 0 GB Rack (1U) Intel® Xeon® L5320 1.86 GHz 2 GB DDR2-SDRAM 650 W:

Fujitsu PRIMERGY RX200 S3. Processor family: Intel® Xeon®, Processor frequency: 1.86 GHz, Processor model: L5320. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 1 GB. Total storage capacity: 0 GB, HDD interface: Serial Attached SCSI (SAS). Power supply: 650 W. Chassis type: Rack (1U)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.