Fujitsu logo

Fujitsu PRIMERGY RX200 S4 server 0 GB Rack (1U) Intel® Xeon® 5000 Sequence E5405 2 GHz 2 GB DDR2-SDRAM 650 W

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93138
Info modified on:
19 Jul 2024, 20:16:17
Long product name Fujitsu PRIMERGY RX200 S4 server 0 GB Rack (1U) Intel® Xeon® 5000 Sequence E5405 2 GHz 2 GB DDR2-SDRAM 650 W:

Intel Xeon Quad-Core E5405 (2.00 GHz, 12 MB L2, 1333 MHz), 2x 1GB ECC, DVD-RW SM Slim, RMK-F1_1-2U server, 1U cable arm

Fujitsu PRIMERGY RX200 S4 server 0 GB Rack (1U) Intel® Xeon® 5000 Sequence E5405 2 GHz 2 GB DDR2-SDRAM 650 W:

Consolidation strategies for corporate applications in data center server farms with central deployment and control face a number of requirements. Even more important than the best performance per unit of height is ease of management for ongoing cost optimization and operational efficiency in the data center.
And since the best things to manage are those that hardly ever fail. Therefore the new dual Xeon RX200 with its integrated fail-safe standards such as modular RAID, up to 4x hot-plug 2.5-inch SAS or 2x 3.5-inch SATA/SAS disks, mirrored or hot-spare memory support, all packed into a space-saving 1 U workhorse, provides you with enhanced quality of service for the management of your business applications.

In addition, you can relax as regards your decision on when and how to use the upcoming option of 64-bit computing: RX200 S4 comes with the latest Dual-Core Intel® Xeon® Processor or Quad-Core Intel® Xeon® Processor 5000 sequence and up to 32 GB PC2-5300F fully buffered memory.

Short summary description Fujitsu PRIMERGY RX200 S4 server 0 GB Rack (1U) Intel® Xeon® 5000 Sequence E5405 2 GHz 2 GB DDR2-SDRAM 650 W:

Fujitsu PRIMERGY RX200 S4, 2 GHz, E5405, 2 GB, DDR2-SDRAM, 0 GB, Rack (1U)

Long summary description Fujitsu PRIMERGY RX200 S4 server 0 GB Rack (1U) Intel® Xeon® 5000 Sequence E5405 2 GHz 2 GB DDR2-SDRAM 650 W:

Fujitsu PRIMERGY RX200 S4. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2 GHz, Processor model: E5405. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 1 GB. Total storage capacity: 0 GB, HDD interface: Serial Attached SCSI (SAS). Power supply: 650 W. Chassis type: Rack (1U)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.