Fujitsu logo

Fujitsu STYLISTIC Q702 3G Intel® Core™ i3 128 GB 11.6" 4 GB Wi-Fi 4 (802.11n) Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10557
Info modified on:
14 Mar 2024, 19:09:33
Long product name Fujitsu STYLISTIC Q702 3G Intel® Core™ i3 128 GB 11.6" 4 GB Wi-Fi 4 (802.11n) Black, Silver:

Intel Core i3-3227U processor (1.9 GHz, 3 MB L2 Cache, FSB), Intel QM77, 11.6" IPS HD 1366 x 768 Touchscreen, 4GB DDR3 1600MHz, 128GB mSATA SSD, Gigabit LAN, WLAN, UMTS, Bluetooth, Port Replicator, WebCam

Fujitsu STYLISTIC Q702 3G Intel® Core™ i3 128 GB 11.6" 4 GB Wi-Fi 4 (802.11n) Black, Silver:

The Fujitsu STYLISTIC Q702 is the perfect choice for mobile professionals looking for high-performance without compromising on versatility. With its attachable keyboard option, this lightweight hybrid tablet PC enables easy content creation and consumption. Either use it as a tablet when traveling or attach the keyboard and convert the STYLISTIC Q702 into a traditional notebook for additional usability in the office. The 29.5 cm (11.6-inch) display with pen and finger input support offers you excellent flexibility while optional 4G/LTE completes the picture of a professional tablet.

Notebook and Tablet PC in One
Benefit from ultimate versatility. With the attachable keyboard, you can turn your lightweight tablet into a traditional notebook for additional usability in business meetings or at your desk.

Mobile Office on the Go
A light weight, long battery runtime, ultimate connectivity as well as a robust magnesium cover for enhanced stability convert your STYLISTIC hybrid tablet into a real mobile office to support you on business trips.

Ultimate Security
Protect your most valuable asset - your data, with features like Fujitsu's Advanced Theft Protection, an integrated fingerprint sensor or an optional TPM module, granting you ultimate security.

Content Creation
Not only enjoy the STYLISTIC Q702 as a tablet to consume content, but attach the keyboard or use the touch-screen for direct pen and finger input to create valuable content. The hybrid tablet allows both, depending on the situation and your personal preferences.

Short summary description Fujitsu STYLISTIC Q702 3G Intel® Core™ i3 128 GB 11.6" 4 GB Wi-Fi 4 (802.11n) Black, Silver:

Fujitsu STYLISTIC Q702, 11.6", 1366 x 768 pixels, 128 GB, 4 GB, 1.9 GHz, Black, Silver

Long summary description Fujitsu STYLISTIC Q702 3G Intel® Core™ i3 128 GB 11.6" 4 GB Wi-Fi 4 (802.11n) Black, Silver:

Fujitsu STYLISTIC Q702. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal storage capacity: 128 GB. Processor frequency: 1.9 GHz, Processor family: Intel® Core™ i3, Processor model: i3-3227U. Internal memory: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 30 oz (850 g). Product color: Black, Silver

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.