Fujitsu logo

Fujitsu LIFEBOOK NH751 Intel® Core™ i7 i7-2670QM 17.3" HD+ 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98041
Info modified on:
23 Jul 2024, 20:52:25
Long product name Fujitsu LIFEBOOK NH751 Intel® Core™ i7 i7-2670QM 17.3" HD+ 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Professional Black:

LIFEBOOK NH751, 43.9cm (17.3") HD+ LED Glossy 1600x900pixel 220cd/m² LCD, Intel Core i7-2670QM (4C/8T, 2.2GHz, 3.1GHz Turbo, 6MB, 5GT/s, Intel HD Graphics 3000), 4GB (1x 4GB) DDR3 1333MHz PC3-10600 SO DIMM RAM, 750GB SATA 5400rpm 2.5" S.M.A.R.T. HDD, IEEE 802.11a/b/g/n, DVD Super Multi, WebCam 1.3MP, NVIDIA GeForce GT 525M 1GB DDR3 VRAM, Windows 7 Professional 64-bit

Fujitsu LIFEBOOK NH751 Intel® Core™ i7 i7-2670QM 17.3" HD+ 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Professional Black:

The Fujitsu LIFEBOOK NH751 notebook is a mobile cinema that enables users to experience their films, photos, social networking and games in stunning quality on a brilliant widescreen 43.9 cm (17.3-inch) display. The powerful NVIDIA® GeForce® GT 525M discrete graphics with NVIDIA® Optimus™ technology delivers the outstanding graphics performance you expect. While the spill-resistant keyboard provides extra reliability, the high-gloss black finish, the frameless display and an outstanding slim profile make the notebook a real head-turner.

High-definition Entertainment
Enjoy high-definition entertainment powered by Genuine Windows® 7 Professional on a large 43.9 cm (17.3-inch) display with excellent 5-way surround sound, the powerful NVIDIA® GeForce® GT 525M discrete graphics and the optionally integrated Blu-ray Disc™ drive.

Connectivity
Be available wherever you are. With WLAN, Bluetooth, the 1.3 megapixel webcam and digital microphone, you can be online, anytime, anywhere with great connectivity at work and private.

Spill-resistant Keyboard
A protective membrane and collection tray help reduce the chance of internal components coming in contact with liquid. This gives you more time to save your data and shut down the system.

Anytime USB Charge
This function is available with certain USB 2.0 ports. Anytime USB Charge allows you to charge your phones / media devices even when the notebook is turned off.

Short summary description Fujitsu LIFEBOOK NH751 Intel® Core™ i7 i7-2670QM 17.3" HD+ 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Professional Black:

Fujitsu LIFEBOOK NH751, Intel® Core™ i7, 2.2 GHz, 17.3", 1600 x 900 pixels, 4 GB, 750 GB

Long summary description Fujitsu LIFEBOOK NH751 Intel® Core™ i7 i7-2670QM 17.3" HD+ 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Professional Black:

Fujitsu LIFEBOOK NH751. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2.2 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.