Fujitsu logo

Fujitsu CELSIUS M740 Intel Xeon E5 v3 E5-1620V3 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® K2200 Windows 7 Professional Workstation Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63209
Info modified on:
07 Oct 2024, 18:03:52
Long product name Fujitsu CELSIUS M740 Intel Xeon E5 v3 E5-1620V3 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® K2200 Windows 7 Professional Workstation Black:

Intel Xeon Processor E5-1620 v3 (10M Cache, 3.50 GHz), Intel C612, 16GB DDR4 2133MHz, 256GB SSD, nVidia Quadro K2200 4 GB, DVD Super Multi, Gigabit LAN, Windows 7 Professional 64-bit / Windows 8.1 Pro

Fujitsu CELSIUS M740 Intel Xeon E5 v3 E5-1620V3 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® K2200 Windows 7 Professional Workstation Black:

The CELSIUS M740 workstation has been optimized to combat today’s professional and technical challenges. It can be individually configured, helping you to enhance your productivity. The CELSIUS M740power is certified for Medical EMC standards IEC60601-1-2 to perform in healthcare environments. To round things off, a near-silent noise emission of 20 dB(A) allows you to work comfortably in the most quiet of working environments.

Workstation application field
The FUJITSU CELSIUS M740 is optimized for most demanding, single-processor applications like computer aided engineering, architecture, engineering, post-processing and financial analysis.

Quiet operation
Fujitsu workstations offer class-leading low noise emissions for a pleasant working environment. This is achieved through an optimized thermal management system, which makes use of air tunnels to provide efficient airflow within the system.

Easy upgrades
Thanks to intelligent design and comfortable cold plug access at front, rapid change and upgrades of hard disk drives is ensured.

Design & Visualize at the same time with NVIDIA® Maximus™ technology
Use the unique combination of NVIDIA Tesla® GPU for high-performance computing power and the 3D rendering, and interactive design capabilities of the NVIDIA Quadro® GPUs, to create without the wait.

Short summary description Fujitsu CELSIUS M740 Intel Xeon E5 v3 E5-1620V3 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® K2200 Windows 7 Professional Workstation Black:

Fujitsu CELSIUS M740, 3.5 GHz, Intel Xeon E5 v3, 16 GB, 256 GB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu CELSIUS M740 Intel Xeon E5 v3 E5-1620V3 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® K2200 Windows 7 Professional Workstation Black:

Fujitsu CELSIUS M740. Processor frequency: 3.5 GHz, Processor family: Intel Xeon E5 v3, Processor model: E5-1620V3. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® Quadro® K2200. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Product type: Workstation. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.