location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu CELSIUS H730 Intel® Core™ i7 i7-4710MQ Mobile workstation 15.6" Full HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD NVIDIA® Quadro® K510M Windows 7 Professional Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
CELSIUS
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
H
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H730
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:H7300WXEP1GB
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61276
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 10:28:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu CELSIUS H730 Intel® Core™ i7 i7-4710MQ Mobile workstation 15.6" Full HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD NVIDIA® Quadro® K510M Windows 7 Professional Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mobile workstation Clamshell Black, Silver
  • - Intel® Core™ i7 i7-4710MQ 2.5 GHz
  • - 15.6" Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz 2 x 4 GB
  • - 500 GB Hybrid-HDD DVD Super Multi
  • - NVIDIA® Quadro® K510M Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0 4G
  • - Lithium-Ion (Li-Ion) 9 h 150 W
  • - Windows 7 Professional 64-bit
Long product name Fujitsu CELSIUS H730 Intel® Core™ i7 i7-4710MQ Mobile workstation 15.6" Full HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD NVIDIA® Quadro® K510M Windows 7 Professional Black, Silver :
The short editorial description of Fujitsu CELSIUS H730 Intel® Core™ i7 i7-4710MQ Mobile workstation 15.6" Full HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD NVIDIA® Quadro® K510M Windows 7 Professional Black, Silver

CELSIUS H730, Intel Core i7-4710MQ (2.5 GHz, 3.5 GHz Turbo, 6 MB, Intel HD Graphics 4600), 8 GB (2x 4 GB) DDR3 L 1600MHz PC3-12800 SO-DIMM RAM, 500GB 8GB SSD Cache SATAIII SSHD, DVD Super Multi, NVIDIA Quadro K510M, LTE/HSPA+, WebCam, PalmSecure, Windows 7 Professional & Windows 8 Pro
More>>>
Fujitsu CELSIUS H730 Intel® Core™ i7 i7-4710MQ Mobile workstation 15.6" Full HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD NVIDIA® Quadro® K510M Windows 7 Professional Black, Silver:
The official marketing text of Fujitsu CELSIUS H730 Intel® Core™ i7 i7-4710MQ Mobile workstation 15.6" Full HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD NVIDIA® Quadro® K510M Windows 7 Professional Black, Silver as supplied by the manufacturer

If you're a mobile worker looking for a workstation and enhanced productivity, Fujitsu's CELSIUS H730 with an attractive slim design is the ideal device. This 39.6 cm (15.6-inch) mobile workstation with comprehensive ISV certifications combines powerful performance with multiple connectivity options. The modular bay provides individual expandability. Comprehensive protection against security threats like an optional palm vein sensor complete a reliable package.

Workstation performance
4th generation Intel® Core™ i7 & i5 processors with vPro™ technology. Professional NVIDIA® Quadro® graphics with up to 576 CUDA cores

Ultimate security
Optional PalmSecure™ or fingerprint sensor, TPM and Advanced Theft Protection

Unlimited connectivity
Optional integrated 3G/UMTS, 4G/LTE, Bluetooth® and WLAN

Full flexibility
Common Modular Bay option with the laptop LIFEBOOK E series (for second hard disk drive or battery)

ISV certification
Comprehensive certification for workstation applications

Short summary description Fujitsu CELSIUS H730 Intel® Core™ i7 i7-4710MQ Mobile workstation 15.6" Full HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD NVIDIA® Quadro® K510M Windows 7 Professional Black, Silver:
This short summary of the Fujitsu CELSIUS H730 Intel® Core™ i7 i7-4710MQ Mobile workstation 15.6" Full HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD NVIDIA® Quadro® K510M Windows 7 Professional Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu CELSIUS H730, Intel® Core™ i7, 2.5 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description Fujitsu CELSIUS H730 Intel® Core™ i7 i7-4710MQ Mobile workstation 15.6" Full HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD NVIDIA® Quadro® K510M Windows 7 Professional Black, Silver:
This is an auto-generated long summary of Fujitsu CELSIUS H730 Intel® Core™ i7 i7-4710MQ Mobile workstation 15.6" Full HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD NVIDIA® Quadro® K510M Windows 7 Professional Black, Silver based on the first three specs of the first five spec groups.

Fujitsu CELSIUS H730. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710MQ, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. Mobile network generation: 4G. Operating system installed: Windows 7 Professional. Product color: Black, Silver

Design
Product type *
Mobile workstation
Product color *
Black, Silver
Form factor *
Clamshell
Display
Display diagonal *
15.6"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
220 cd/m²
Contrast ratio (typical)
300:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
4th gen Intel® Core™ i7
Processor model *
i7-4710MQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.5 GHz
Processor frequency *
2.5 GHz
System bus rate
5 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
PGA946
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-4700 Mobile series
Processor codename
Haswell
Bus type
DMI
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
47 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 4 GB
Memory slots
4x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
500 GB
Storage media *
Hybrid-HDD
Number of HDDs installed
1
HDD interface
SATA III
HDD speed
5400 RPM
Hybrid-HDD cache type
SSD
Hybrid-HDD capacity
500 GB
Hybrid-HDD cache memory
8 GB
HDD size
2.5"
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® Quadro® K510M
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
400 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
11.2/12
On-board graphics card ID
0x416
Number of discrete graphics cards supported
1
Number of discrete graphics cards installed
1
Maximum resolution
2560 x 1600 pixels
Audio
Audio system
Realtek ALC3232/ALC282-CG
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
2 MP
Network
Mobile network generation
4G
3G standards
HSPA+, UMTS
4G standard
LTE
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile network connection *
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
Yes
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
Ports & interfaces
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Performance
Motherboard chipset
Intel® QM87
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Keyboard language
UK English
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Recovery operating system
Windows 8 Pro
Pre-installed software
Adobe Reader, Fujitsu Display Manager, EasyGuide, Power Saving Utility, ShockSensor Utility, SmartAccess, Fujitsu Plugfree Network, Intel SBA, DTS, Fujitsu Application Button Utility, Fujitsu DeskUpdate
Trial software
McAfee Multi Access Security
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 32 x 1.6 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1PQ
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
78931
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
9 h
Power
AC adapter power
150 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
7.89 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
HDD, Supervisor, User
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Certificates
Compliance certificates
RoHS
Certification
CE, cULus, FCC B
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
15" (380 mm)
Depth
10.1" (257 mm)
Height (front)
0.976" (2.48 cm)
Height (rear)
1.26" (3.19 cm)
Weight *
6.06 lbs (2.75 kg)
Other features
AC adapter included
Yes
Intel® Virtualization Technology (Intel® VT)
VT-x
Country Distributor
United Kingdom 1 distributor(s)