Fujitsu logo

Fujitsu CELSIUS H240 Intel® Core™2 Duo T7400 15.4" 1 GB DDR2-SDRAM 100 GB AMD Mobility FireGL V5200 Windows XP Professional

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30553
Info modified on:
21 Oct 2022, 10:14:32
Long product name Fujitsu CELSIUS H240 Intel® Core™2 Duo T7400 15.4" 1 GB DDR2-SDRAM 100 GB AMD Mobility FireGL V5200 Windows XP Professional:

CELSIUS H240, Intel Core 2 Duo T7400 2.16GHz, 1GB DDR2 SDRAM, 100GB SATA 7200 rpm, DVD-RW, Bluetooth, WLAN, Windows XP Professional

Fujitsu CELSIUS H240 Intel® Core™2 Duo T7400 15.4" 1 GB DDR2-SDRAM 100 GB AMD Mobility FireGL V5200 Windows XP Professional:

Bid farewell to compromising on graphics quality when running power-hungry 3D applications and say hello to a true visual experience. The portable CELSIUS H delivers all the performance of a fully-equipped workstation, allowing you to edit 3D OpenGL graphics in real time and run computer simulations and multimedia animations no matter where you find yourself.

Short summary description Fujitsu CELSIUS H240 Intel® Core™2 Duo T7400 15.4" 1 GB DDR2-SDRAM 100 GB AMD Mobility FireGL V5200 Windows XP Professional:

Fujitsu CELSIUS H240, Intel® Core™2 Duo, 2.16 GHz, 15.4", 1920 x 1200 pixels, 1 GB, 100 GB

Long summary description Fujitsu CELSIUS H240 Intel® Core™2 Duo T7400 15.4" 1 GB DDR2-SDRAM 100 GB AMD Mobility FireGL V5200 Windows XP Professional:

Fujitsu CELSIUS H240. Processor family: Intel® Core™2 Duo, Processor model: T7400, Processor frequency: 2.16 GHz. Display diagonal: 15.4", Display resolution: 1920 x 1200 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Mobility FireGL V5200. Operating system installed: Windows XP Professional. Weight: 5.84 lbs (2.65 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.