Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5535, Intel® Pentium®, 1.73 GHz, 15.4", 1280 x 800 pixels, 1 GB, 120 GB
Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V5535. Processor family: Intel® Pentium®, Processor model: T2370, Processor frequency: 1.73 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD±RW. Discrete graphics card model: MiRage 3+. Operating system installed: Windows Vista Business. Weight: 5.95 lbs (2.7 kg)