LIFEBOOK E8310, intel Core 2 Duo T7300 (2.0 GHz, 4 MB L2, 800MHz), 2x1GB DDR2-667, 160GB SATA 5.4k, DVD Supermulti, 15" XGA TFT, WLAN Intel 4965 a\g\n, Bluetooth 2.0, legitieme Microsoft® Windows Vista® Business + TwinLoad Microsoft® Windows® XP Prof DVD MUI
The LIFEBOOK E Series is a feature-rich, secure notebook with comprehensive performance, the perfect substitute for a desktop PC. It's equipped with a 15-inch or 15.4-inch display and a great graphics solution for excellent viewing. A flexible modular bay concept enables the system to use a large variety of different extensions.
Fujitsu LIFEBOOK E8310, Intel® Core™2 Duo, 2 GHz, 15", 1024 x 768 pixels, 2 GB, 160 GB
Fujitsu LIFEBOOK E8310. Processor family: Intel® Core™2 Duo, Processor model: T7300, Processor frequency: 2 GHz. Display diagonal: 15", Display resolution: 1024 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Weight: 5.51 lbs (2.5 kg)