Fujitsu logo

Fujitsu LIFEBOOK E8110 + free case Intel® Core™2 Duo T5600 15" 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows XP Professional

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65371
Info modified on:
07 Mar 2024, 15:34:52
Long product name Fujitsu LIFEBOOK E8110 + free case Intel® Core™2 Duo T5600 15" 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows XP Professional:

LIFEBOOK E8110, Intel Core 2 Duo T5600 1.83GHz, 15" TFT XGA, 120GB SATA 5400 rpm, 1GB DDR2-667 SDRAM, DVD-RW DL, Windows XP Professional + free case

Fujitsu LIFEBOOK E8110 + free case Intel® Core™2 Duo T5600 15" 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows XP Professional:

The LIFEBOOK E Series is a feature-rich, secure notebook with comprehensive performance, the perfect substitute for a desktop PC. It's equipped with a 15-inch display and a great graphics solution for excellent viewing. A flexible modular bay concept enables the system to use a large variety of different extensions.

Short summary description Fujitsu LIFEBOOK E8110 + free case Intel® Core™2 Duo T5600 15" 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows XP Professional:

Fujitsu LIFEBOOK E8110 + free case, Intel® Core™2 Duo, 1.83 GHz, 15", 1024 x 768 pixels, 1 GB, 120 GB

Long summary description Fujitsu LIFEBOOK E8110 + free case Intel® Core™2 Duo T5600 15" 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows XP Professional:

Fujitsu LIFEBOOK E8110 + free case. Processor family: Intel® Core™2 Duo, Processor model: T5600, Processor frequency: 1.83 GHz. Display diagonal: 15", Display resolution: 1024 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Weight: 5.29 lbs (2.4 kg)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.