location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO E5915 Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 160 GB Intel® GMA 3000 Windows Vista Business SFF PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ESPRIMO E5915
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:E5915-02BE
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94424
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu ESPRIMO E5915 Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 160 GB Intel® GMA 3000 Windows Vista Business SFF PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC 270 W
  • - Intel® Core™2 Duo E6300 1.86 GHz
  • - 1 GB DDR2-SDRAM 2 x 0.5 GB
  • - 160 GB DVD±RW
  • - Intel® GMA 3000
  • - Windows Vista Business
Guarantee: 3 years on-site.
Long product name Fujitsu ESPRIMO E5915 Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 160 GB Intel® GMA 3000 Windows Vista Business SFF PC :
The short editorial description of Fujitsu ESPRIMO E5915 Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 160 GB Intel® GMA 3000 Windows Vista Business SFF PC

ESPRIMO E5915, Intel Core 2 Duo E6300 (1.86 GHz, 2MB SLC, 1066MHz FSB), 1GB DDR2-667 (2x 512MB), 160GB 7.2k SATA II, DVD SuperMulti SATA, Windows Vista Business 32bit MuLi A
More>>>
Fujitsu ESPRIMO E5915 Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 160 GB Intel® GMA 3000 Windows Vista Business SFF PC:
The official marketing text of Fujitsu ESPRIMO E5915 Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 160 GB Intel® GMA 3000 Windows Vista Business SFF PC as supplied by the manufacturer

The ESPRIMO E is a small form factor PC that can either positioned vertical or horizontal. With its chipset diversity it is the right solution for customer requiring a high quality desktop. Do not choose between environmental conscience and latest technology, have both.

Short summary description Fujitsu ESPRIMO E5915 Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 160 GB Intel® GMA 3000 Windows Vista Business SFF PC:
This short summary of the Fujitsu ESPRIMO E5915 Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 160 GB Intel® GMA 3000 Windows Vista Business SFF PC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO E5915, 1.86 GHz, Intel® Core™2 Duo, 1 GB, 160 GB, DVD±RW, Windows Vista Business

Long summary description Fujitsu ESPRIMO E5915 Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 160 GB Intel® GMA 3000 Windows Vista Business SFF PC:
This is an auto-generated long summary of Fujitsu ESPRIMO E5915 Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 160 GB Intel® GMA 3000 Windows Vista Business SFF PC based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO E5915. Processor frequency: 1.86 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6300. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 3000. Operating system installed: Windows Vista Business. Power supply: 270 W. Chassis type: SFF. Product type: PC. Weight: 22 lbs (10 kg)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
E6300
Processor cores
2
Processor threads
2
Processor frequency *
1.86 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
1066 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
65 nm
Processor operating modes
64-bit
Processor codename
Conroe
Thermal Design Power (TDP)
65 W
Tcase
61.4 °C
Number of Processing Die Transistors
167 M
Processing Die size
111 mm²
Stepping
R0
CPU multiplier (bus/core ratio)
7
ECC supported by processor
No
Memory
Internal memory *
1 GB
Maximum internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 0.5 GB
Memory slots
2x DIMM
Storage
Total storage capacity *
160 GB
Optical drive type *
DVD±RW
HDD interface
SATA II
HDD speed
7200 RPM
Graphics
Discrete graphics card model *
Intel® GMA 3000
Ports & interfaces
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Design
Chassis type *
SFF
Performance
Motherboard chipset
Intel® Q965 Express
Audio system
Realtek ALC260
Product type *
PC
Software
Operating system installed *
Windows Vista Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLGW2
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
27248
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
270 W
Weight & dimensions
Width *
13.4" (340 mm)
Depth *
15" (380 mm)
Height *
3.94" (100 mm)
Weight *
22 lbs (10 kg)
Packaging content
Display included *
No
Other features
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet