Fujitsu logo

Fujitsu PRIMERGY Econel 100 S2 server 250 GB Tower Intel® Pentium® E5200 2.5 GHz 1 GB DDR2-SDRAM 260 W

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49672
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu PRIMERGY Econel 100 S2 server 250 GB Tower Intel® Pentium® E5200 2.5 GHz 1 GB DDR2-SDRAM 260 W:

Fujitsu PRIMERGY Econel 100 S2, 2.5 GHz, E5200, 1 GB, DDR2-SDRAM, 250 GB, Tower

Long summary description Fujitsu PRIMERGY Econel 100 S2 server 250 GB Tower Intel® Pentium® E5200 2.5 GHz 1 GB DDR2-SDRAM 260 W:

Fujitsu PRIMERGY Econel 100 S2. Processor family: Intel® Pentium®, Processor frequency: 2.5 GHz, Processor model: E5200. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, HDD size: 3.5", HDD interface: Serial ATA II, Optical drive type: DVD Super Multi. Power supply: 260 W. Chassis type: Tower

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.